- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Reset | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR207504F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 7.5 MOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR16365J Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | - | 3.6 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR163301F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 3.3 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR162R00F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | - | 2 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR2088R7F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 88.7 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR048252F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | - | 82.5 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR169534F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 9.53 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR106491F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 6.49 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR043320F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | 25 V | -55°C ~ 155°C | - | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 0.25 % | 2 | 25 ppm/°C | - | 14 kΩ | 155 °C | -55 °C | Thin Film | 0.5W, 1/2W | 63 mW | - | - | - | - | - | - | 350 µm | 0.026 (0.65mm) | - | ||
![]() CR202741F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 2.74 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR1686R6F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 86.6 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR166813F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 681 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR011101F Meritek | In Stock | - | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | - | 1.1 kOhms | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR022372F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | - | 23.7 kOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR083R9J Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | - | 3.9 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR169760F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 976 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR1041R2F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 41.2 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR085102F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 51 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR041502F Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | Tape & Reel (TR) | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | Watchdog Circuit | 15 kOhms | 85 °C | -40 °C | Thick Film | 0.5W, 1/2W | - | - | Active Low | 1 | 400 ms | 2.8 V | - | - | 0.026 (0.65mm) | - | ||
![]() CR103400F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | 50 ppm/°C | - | 26.7 kΩ | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 500 mW | - | - | - | - | - | - | 650 µm | 0.024 (0.60mm) | - |