- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR20685J Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 6.8 MOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR102553F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 255 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR253651F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 3.65 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR104300F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 430 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201332F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 13.3 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR02272J Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 2.7 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR089R1J Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 9.1 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR021103F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 110 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR251433F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 143 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR041100F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 110 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR162614F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.61 MOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR012873F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 287 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR166802F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 68 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR101370F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 137 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR012700F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 270 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR103160F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 316 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201873F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 187 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR2030R0F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 30 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR161302F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 13 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR20512J Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 5.1 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - |