- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Power Rating | Failure Rate | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Logic Function | High Level Output Current | Low Level Output Current | Number of Drivers | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR102704F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 2.7 MOhms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR101740F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 174 Ohms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR08360J Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | - | 36 Ohms | - | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR203013F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | Glass, Nylon | Nylon | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | Plug | 301 kOhms | 31 | 125 °C | -50 °C | Thick Film | Black | Male | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | IP67 | ||
![]() CR204420F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 442 Ohms | - | - | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR20203J Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | - | 20 kOhms | - | - | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR166804F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 6.8 MOhms | - | - | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR021002F Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | - | 10 kOhms | - | - | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR161961F Meritek | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 5 | - | - | Meritek | 1 | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 1.96 kOhms | - | 85 °C | -40 °C | Thick Film | - | - | 0.1W, 1/10W | - | - | 5.5 V | 2 V | 7.5 ns | OR | -8 mA | 8 mA | - | No | - | 550 µm | 0.022 (0.55mm) | 1.6 mm | 1.2 mm | - | - | ||
![]() CR16133J Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | - | 13 kOhms | - | - | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR021403F Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | - | 140 kOhms | - | - | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR083403F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 340 kOhms | - | - | - | Thick Film | - | - | 0.25W, 1/4W | 3 W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR202210F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 221 Ohms | - | - | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR101200F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 120 Ohms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 5 | - | - | - | 0.024 (0.60mm) | - | - | Lead Free | - | ||
![]() CR104023F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 402 kOhms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR0121R0F Meritek | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | - | 21 Ohms | - | - | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR104R12F Meritek | In Stock | - | - | Gold | - | 0805 (2012 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | - | 4.12 Ohms | - | - | - | Thick Film | - | Receptacle | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR103241F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 3.24 kOhms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR203832F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 38.3 kOhms | - | - | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR01114J Meritek | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | - | 110 kOhms | - | - | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - |