- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Failure Rate | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR014993F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | 0.5 % | 2 | 100 ppm/°C | 845 Ω | 155 °C | -55 °C | Thin Film | 1W | 250 mW | - | - | - | 650 µm | 0.026 (0.65mm) | - | - | - | ||
![]() CR102154F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.15 MOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR043R3J Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 1 % | 2 | 50 ppm/°C | 1.21 Ω | 155 °C | -55 °C | Thin Film | 0.5W, 1/2W | 100 mW | - | - | - | 550 µm | 0.026 (0.65mm) | - | - | - | ||
![]() CR166811F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 6.81 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR0834R0F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 34 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR105114F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 50 ppm/°C | 11.8 kΩ | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 250 mW | - | - | - | 650 µm | 0.024 (0.60mm) | - | - | - | ||
![]() CR161600F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 160 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR161782F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 17.8 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR162400F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 240 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR201072F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 10.7 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR021961F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 1.96 kOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR015R60F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 5.6 Ohms | - | - | Thick Film | 1W | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR203090F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 309 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR161543F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 154 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR106200F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.25 % | 2 | 25 ppm/°C | 21 Ω | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 100 mW | - | - | - | 550 µm | 0.024 (0.60mm) | - | - | - | ||
![]() CR201132F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 1 % | 2 | 100 ppm/°C | 4.22 Ω | 155 °C | -55 °C | Thick Film | 0.063W, 1/16W | - | 250 mW | - | Automotive AEC-Q200 | 508 µm | 0.016 (0.40mm) | 1.5494 mm | 838.2 µm | - | ||
![]() CR082320F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 232 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR085R10F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 0.1 % | 2 | 25 ppm/°C | 76.8 Ω | 155 °C | -55 °C | Thin Film | 0.25W, 1/4W | 250 mW | - | - | - | 650 µm | 0.024 (0.60mm) | - | - | - | ||
![]() CR086812F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 68.1 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR045R6J Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 0.5 % | 2 | 100 ppm/°C | 16 kΩ | 155 °C | -55 °C | Thin Film | 0.5W, 1/2W | 100 mW | - | - | - | 650 µm | 0.026 (0.65mm) | - | - | - |