- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Throw Configuration | Relay Type | Load Current | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR08206J Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±100ppm/°C | 20 MOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR0839R0F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 39 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR08755J Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±100ppm/°C | 7.5 MOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR161053F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 105 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR162401F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 2.4 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR043480F Meritek | In Stock | - | - | Chassis Mount, Panel | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | Screw | ±100ppm/°C | 348 Ohms | Thick Film | 0.5W, 1/2W | - | SPST | Contactor | 25 A | - | 0.026 (0.65mm) | - | ||
![]() CR106981F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 6.98 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR203402F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 34 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR101803F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 180 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR20392J Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | 3.9 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR25393J Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | - | ±200ppm/°C | 39 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR204R3J Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | 4.3 Ohms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR1636R5F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 36.5 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR201653F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 165 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR104994F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 4.99 MOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR203012F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 30.1 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR042R20F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | 2.2 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR1010R5F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 10.5 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR0233R2F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 33.2 Ohms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR041504F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±100ppm/°C | 1.5 MOhms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | 0.026 (0.65mm) | - |