- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Frequency | Failure Rate | Operating Supply Current | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR024700F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 470 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR013010F Meritek | In Stock | - | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | - | ±100ppm/°C | 301 Ohms | - | - | Thick Film | 1W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR081800F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 180 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR044R22F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | 4.22 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR08160J Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±100ppm/°C | 16 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR08270J Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 6 | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | Tape & Reel (TR) | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±100ppm/°C | 27 Ohms | 85 °C | -40 °C | Thick Film | 0.25W, 1/4W | 155.52 MHz | - | 130 mA | - | 0.024 (0.60mm) | - | ||
![]() CR10914J Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±100ppm/°C | 910 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR081741F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 1.74 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR164300F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 430 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR204R99F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±200ppm/°C | 4.99 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR049532F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±100ppm/°C | 95.3 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR2036R5F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 36.5 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR161374F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 1.37 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR164322F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 43.2 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR1616R9F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 16.9 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR0211R0F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 11 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR162R80F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | 2.8 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR08625J Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | 3.6 V | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | Connector | ±100ppm/°C | 6.2 MOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR102103F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 210 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR083161F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 3.16 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - |