- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73G1JTD3011D Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.5% | 2 | ±50ppm/°C | 3.01 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2ATD4991B Meritek | In Stock | - | - | 0805 (2012 Metric) | 0805 | Meritek | - | Active | -55°C ~ 155°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 4.99 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1ETD4992B Meritek | In Stock | - | - | 0402 (1005 Metric) | 0402 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | 49.9 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.014 (0.35mm) | - | ||
![]() RN73F2BTD2002B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 20 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1562B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 15.6 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73G1JTD1693B Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±50ppm/°C | 169 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F1JTD7320B Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 732 Ohms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2BTD8252B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 82.5 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1ETD1021B Meritek | In Stock | - | - | 0402 (1005 Metric) | 0402 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | 1.02 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.014 (0.35mm) | - | ||
![]() RN73F2ATD1052B Meritek | In Stock | - | - | 0805 (2012 Metric) | 0805 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 10.5 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD2373B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 237 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1JTD4751B Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 4.75 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2BTD1623B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 162 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1JTD6340D Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | 634 Ohms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2BTD2003B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 200 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1JTD4750D Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | 475 Ohms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2BTD2551D Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.5% | 2 | ±25ppm/°C | 2.55 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73G2ATD2551C Meritek | In Stock | - | - | 0805 (2012 Metric) | 0805 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±50ppm/°C | 2.55 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2ATD61R9B Meritek | In Stock | - | - | 0805 (2012 Metric) | 0805 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 61.9 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1761B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 1.76 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - |