- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Body Material | Conductor Material | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Current Rating | Failure Rate | ELV | Cable Length | Wire/Cable Gauge | Number of Cores | Number of Strands | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR251272F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 12.7 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR255621F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 5.62 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR252873F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 100 ppm/°C | 493 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 125 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR2542R2F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 42.2 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR254121F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 4.12 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR252940F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Aluminium | Aluminium | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | Box | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 294 Ohms | - | - | Thick Film | Grey | 0.05W, 1/20W | - | - | - | Compliant | - | - | - | - | - | 75.946 mm | 0.010 (0.26mm) | 93.5 mm | 42.926 mm | No SVHC | - | ||
![]() CR253740F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 374 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR251910F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 191 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR2590R9F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 90.9 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR2588R7F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.1 % | 2 | 25 ppm/°C | 4.42 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 250 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR252000F Meritek | In Stock | - | - | Cable | 0201 (0603 Metric) | - | - | Copper | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 200 Ohms | 70 °C | -5 °C | Thick Film | - | 0.05W, 1/20W | - | 16 A | - | - | - | 15 AWG | 5 | 30 | - | - | 0.010 (0.26mm) | 100 m | - | - | - | ||
![]() CR252941F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 2.94 kOhms | - | - | Thick Film | Black | 0.05W, 1/20W | - | - | - | - | 355.6 mm | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR253920F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 392 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR256042F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 60.4 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR2522R6F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 25 ppm/°C | 1.96 Ω | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 125 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR257152F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 50 ppm/°C | 229 Ω | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 125 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR251271F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.27 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR2522R0F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 22 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR251150F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 115 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR252742F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 27.4 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - |