- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Orientation | Failure Rate | Max Current Rating | Plating | Features | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR252430F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 243 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR2518R0F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 18 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251333F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 133 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR2513R7F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 13.7 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR257683F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 768 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251304F Meritek | In Stock | - | - | 0201 (0603 Metric) | Plastic | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 1.3 MOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251962F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 19.6 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR254530F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 453 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR255493F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 549 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR257501F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 7.5 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251001F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 1 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR252150F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 215 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251204F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 1.2 MOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR253302F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 33 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR2535R7F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | Crimp | ±200ppm/°C | 35.7 Ohms | 175 °C | -65 °C | Thick Film | Male | 0.05W, 1/20W | - | Straight | - | 23 A | Cadmium | - | - | 0.010 (0.26mm) | 39.5 mm | - | ||
![]() CR2524R9F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 24.9 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR256980F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 698 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR258063F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 806 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR255361F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 5.36 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR258870F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.1 % | 2 | - | 25 ppm/°C | 240 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 125 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - |