- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Current Rating | Operating Supply Voltage | Failure Rate | Features | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR258060F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 50 ppm/°C | 39 kΩ | - | 155 °C | -55 °C | Thin Film | 0.05W, 1/20W | 500 mW | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | ||
![]() CR253904F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 3.9 MOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251821F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.82 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR2566R5F Meritek | In Stock | - | - | Production (Last Updated: 1 week ago) | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 66.5 Ohms | 8 | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251242F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 12.4 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251303F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 130 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR258252F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 82.5 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251372F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 13.7 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | 80.16 W | 10.82 A | 12 V | - | - | - | 0.010 (0.26mm) | 69 mm | - | ||
![]() CR252700F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 270 Ohms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR255601F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 100 ppm/°C | 77.7 Ω | - | 155 °C | -55 °C | Thin Film | 0.05W, 1/20W | 125 mW | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | ||
![]() CR254024F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 4.02 MOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251742F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.25 % | 2 | 50 ppm/°C | 1.6 MΩ | - | 155 °C | -55 °C | Thin Film | 0.05W, 1/20W | 250 mW | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | ||
![]() CR252212F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 22.1 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR251472F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 14.7 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR252401F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 50 ppm/°C | 34 kΩ | - | 155 °C | -55 °C | Thin Film | 0.05W, 1/20W | 250 mW | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | ||
![]() CR253R30F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | -200/ +400ppm/°C | 3.3 Ohms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR253091F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 3.09 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR253402F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 25 ppm/°C | 1.64 MΩ | - | 155 °C | -55 °C | Thin Film | 0.05W, 1/20W | 250 mW | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | ||
![]() CR252002F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 20 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR2547R0F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 47 Ohms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - |