- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Max Power Dissipation | Dielectric | Failure Rate | Contact Style | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR251872F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 25 ppm/°C | 1.06 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 500 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | ||
![]() CR255103F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 510 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR2526R7F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 26.7 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR253301F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 3.3 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR252402F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 24 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR252610F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 261 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR251543F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 100 ppm/°C | 1.14 MΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 500 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | ||
![]() CR251652F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 16.5 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | X7R | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR254021F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 4.02 kOhms | - | - | Thick Film | Female | 0.05W, 1/20W | - | - | - | - | Socket | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR252670F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 50 ppm/°C | 118 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 100 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | ||
![]() CR259531F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 9.53 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR2527R4F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 27.4 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR258202F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 82 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR251213F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 121 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR253241F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 100 ppm/°C | 56.2 Ω | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 250 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | ||
![]() CR2538R3F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.25 % | 2 | 50 ppm/°C | 12.4 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 125 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | ||
![]() CR257681F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.5 % | 2 | 25 ppm/°C | 1.2 Ω | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 250 mW | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | ||
![]() CR251621F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.1 % | 2 | 0.2 ppm/°C | 13.2539 kΩ | 175 °C | -55 °C | Metal Foil | - | 0.05W, 1/20W | - | 600 mW | - | - | - | Moisture Resistant | 3.0988 mm | 0.010 (0.26mm) | 7.2898 mm | 4.318 mm | - | ||
![]() CR08131J Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 0.25 % | 2 | 100 ppm/°C | 1.64 kΩ | 155 °C | -55 °C | Thin Film | - | 0.25W, 1/4W | 125 mW | - | - | - | - | - | 650 µm | 0.024 (0.60mm) | - | - | - | ||
![]() CR201430F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 143 Ohms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - |