- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR256981F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 206.4 | 95 | 750 | 51.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 6.98 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR255R10F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 37.6 | 1.5 | 500 | 8.4 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | -200/ +400ppm/°C | 5.1 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2511R8F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 47.2 | 1 | 500 | 10.7 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 11.8 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR252703F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 97.2 | 1.5 | 500 | 22.1 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 270 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251104F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 82.4 | 2.5 | 500 | 18.7 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.1 MOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR252R70F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 68.8 | 1 | 500 | 15.6 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | -200/ +400ppm/°C | 2.7 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251741F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 96 | 1 | 500 | 21.8 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.74 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR254531F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 35.2 | 1 | 500 | 8.8 | Tape & Reel (TR) | -40 - 70 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 4.53 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2536R0F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 56.8 | 1 | 500 | 14.2 | Tape & Reel (TR) | -40 - 70 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 36 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251912F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 126 | 35 | 500 | 31.5 | Tape & Reel (TR) | -40 - 70 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 19.1 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR256493F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 36 | 2.5 | 500 | 9 | Tape & Reel (TR) | -40 - 70 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 649 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253833F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 50 | 2.5 | 500 | 11.3 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 383 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR258250F Meritek | In Stock | - | - | 0201 (0603 Metric) | Orange | Class E = very flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyurethane (PUR) | Polyurethane (PUR) | Meritek | 35.6 | 1 | 500 | 8.9 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 825 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR254703F Meritek | In Stock | - | - | 0201 (0603 Metric) | Yellow | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 44 | 1.5 | 500 | 11 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 470 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2578R7F Meritek | In Stock | - | - | 0201 (0603 Metric) | Blue | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 32.4 | 1.5 | 500 | 8.1 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 78.7 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR259102F Meritek | In Stock | - | - | 0201 (0603 Metric) | Blue | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 55.2 | 0.75 | 500 | 13.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 91 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251133F Meritek | In Stock | - | - | 0201 (0603 Metric) | Yellow | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 26.8 | 1 | 500 | 6.7 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 113 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR258452F Meritek | In Stock | - | - | 0201 (0603 Metric) | Yellow | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 31.2 | 1 | 500 | 7.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 84.5 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251241F Meritek | In Stock | - | - | 0201 (0603 Metric) | Yellow | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 50.8 | 2.5 | 750 | 12.7 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.24 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR254022F Meritek | In Stock | - | - | 0201 (0603 Metric) | Yellow | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 33.2 | 1.5 | 750 | 8.3 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 40.2 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - |