- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR202R7J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 18.9 | 1.5 | 1 | 0.6 | 6.3 | Tape & Reel (TR) | -50 - 80 | -35 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 2.7 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR041103F Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 23.1 | 6 | 1 | 0.6 | 7.7 | Tape & Reel (TR) | -50 - 80 | -35 - 35 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 110 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR102R7J Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 15.7 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 2.7 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR101804F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 39.9 | 35 | 1 | 0.6 | 13.3 | Tape & Reel (TR) | -50 - 80 | -35 - 35 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.8 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR088204F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 96.3 | 240 | 1 | 0.6 | 32.1 | Tape & Reel (TR) | -50 - 80 | -35 - 35 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 8.2 MOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR085110F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 183.2 | 95 | 750 | - | 45.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 511 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR081582F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 92 | 25 | 750 | - | 23 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 15.8 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR1025R5F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | 119.4 | 1.5 | 500 | - | 19.9 | Tape & Reel (TR) | -40 - 80 | -25 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 25.5 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR202742F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 27.4 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR0811R0F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 11 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR202512F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 25.1 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR2029R4F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 29.4 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR161300F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | - | - | 60 | 1.5 | 500 | - | 15 | Tape & Reel (TR) | -40 - 80 | -5 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 130 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR167501F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | - | - | 83.4 | 2.5 | 500 | - | 13.9 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 7.5 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR04360J Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Other | Meritek | - | - | 49.8 | 2.5 | 500 | - | 11.8 | Tape & Reel (TR) | -25 - 90 | -25 - 105 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 36 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR102262F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 22.6 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0182R5F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 82.5 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR084422F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | - | Colour | According to IEC/EN 60332-1-2 | No | No | No | - | Polyurethane (PUR) | Meritek | 84 | 84 | - | 1 | - | - | 8.4 | Tape & Reel (TR) | -40 - 80 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 44.2 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR209761F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | - | - | No | - | Yes | - | - | Meritek | - | - | 51.6 | 1 | - | - | 8.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 9.76 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR084533F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 453 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - |