- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR044871F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 4.87 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR0275R0F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 75 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR204324F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 4.32 MOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR04183J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 18 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR022150F Meritek | In Stock | - | - | 2010 (5025 Metric) | Black | Class 5 = flexible | Bare | - | No | Yes | - | - | Meritek | 86.4 | 2.5 | - | - | 14.4 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 215 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR04101J Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Bare | - | No | Yes | - | - | Meritek | 114 | 1 | - | - | 19 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 100 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR041R5J Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Bare | - | No | Yes | - | - | Meritek | 82.4 | - | - | - | 20.6 | Tape & Reel (TR) | -40 - 90 | -15 - 90 | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±200ppm/°C | 1.5 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR202552F Meritek | In Stock | - | - | 0402 (1005 Metric) | Colourless | Class 5 = flexible | Bare | According to IEC/EN 60332-1-2 | No | No | - | Polyvinyl chloride (PVC) | Meritek | 186 | - | 1 | - | 46.5 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 25.5 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR085232F Meritek | In Stock | - | - | 1206 (3216 Metric) | Yellow | - | - | According to IEC/EN 60332-1-2 | No | No | Other | Polyurethane (PUR) | Meritek | - | - | 1 | - | 12.2 | Tape & Reel (TR) | 0 - 0 | -40 - 80 | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 52.3 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR045900F Meritek | In Stock | - | - | 1210 (3225 Metric) | Yellow | - | - | According to IEC/EN 60332-1-2 | No | No | Other | Polyurethane (PUR) | Meritek | - | - | 1 | - | 34.7 | Tape & Reel (TR) | 0 - 0 | -40 - 80 | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 590 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR046810F Meritek | In Stock | - | - | 1210 (3225 Metric) | Yellow | Class 5 = flexible | Tinned | According to IEC/EN 60332-1-2 | No | No | Other | Other | Meritek | - | - | 1 | - | 40.6 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 681 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR022R21F Meritek | In Stock | - | - | 2010 (5025 Metric) | Yellow | - | - | According to IEC/EN 60332-1-2 | No | No | Other | Polyurethane (PUR) | Meritek | - | - | 1 | - | 15.5 | Tape & Reel (TR) | 0 - 0 | -40 - 80 | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±200ppm/°C | 2.21 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR086R34F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Bare | According to IEC/EN 60332-1-2 | No | No | - | Polyvinyl chloride (PVC) | Meritek | 69.6 | - | 1 | - | 17.4 | Tape & Reel (TR) | -40 - 80 | -5 - 90 | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 6.34 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR20132J Meritek | In Stock | - | - | 0402 (1005 Metric) | Colourless | Class 5 = flexible | Bare | According to IEC/EN 60332-1-2 | No | No | - | Polyvinyl chloride (PVC) | Meritek | 47.2 | - | 1 | - | 11.8 | Tape & Reel (TR) | -40 - 80 | -5 - 80 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 1.3 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR16623J Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Tinned | According to IEC/EN 60332-1-2 | No | No | Other | Other | Meritek | - | - | 1 | - | 51.2 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 62 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR081181F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | - | Bare | According to IEC/EN 60332-3-24 | No | No | - | Polyurethane (PUR) | Meritek | 22.8 | 2.5 | 1 | 0.6 | 7.6 | Tape & Reel (TR) | -50 - 80 | -35 - 80 | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 1.18 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR162701F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | According to IEC/EN 60332-1-2 | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 108.4 | 185 | 1000 | 600 | 27.1 | Tape & Reel (TR) | -40 - 80 | 0 - 90 | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.7 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR101R54F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | According to IEC/EN 60332-1-2 | No | No | - | Polyvinyl chloride (PVC) | Meritek | 78.4 | - | 1000 | - | 19.6 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 1.54 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR103013F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Tinned | - | No | No | - | - | Meritek | 23.2 | 1.5 | - | - | 5.8 | Tape & Reel (TR) | -45 - 120 | -35 - 90 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 301 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR10361J Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Tinned | - | No | No | - | - | Meritek | 146 | 240 | - | - | 29.2 | Tape & Reel (TR) | -45 - 120 | -35 - 90 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 360 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - |