- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Housing Material | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR085490F Meritek | In Stock | - | - | 1206 (3216 Metric) | 48 | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 549 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | 9.7 mm | 4.4 mm | 1 mm | Contains Lead | - | ||
![]() CR0439R0F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 39 Ohms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR042400F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 240 Ohms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR01511J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 510 Ohms | - | - | Thick Film | - | 1W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR02471J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 470 Ohms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR106043F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 604 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR01752J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 7.5 kOhms | - | - | Thick Film | - | 1W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR106493F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 649 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR16115J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 0.5 % | 2 | 50 ppm/°C | 2.67 Ω | 155 °C | -55 °C | Thin Film | - | 0.1W, 1/10W | 125 mW | - | - | 650 µm | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() CR082431F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 2.43 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR0846R4F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 46.4 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR081R47F Meritek | In Stock | - | - | 1206 (3216 Metric) | 28 | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 1.47 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | 17.9 mm | 7.6 mm | 2.67 mm | Contains Lead | - | ||
![]() CR20100J Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 10 Ohms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() CR207320F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.5 % | 2 | 25 ppm/°C | 34.8 Ω | 155 °C | -55 °C | Thin Film | - | 0.063W, 1/16W | 250 mW | - | - | 650 µm | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() CR203R0J Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 3 Ohms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() CR02274J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 270 kOhms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR208661F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 8.66 kOhms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() CR0449R9F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 49.9 Ohms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR101184F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Plastic | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.18 MOhms | - | - | Thick Film | Clear | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR085903F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 590 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - |