- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Bend radius protection/trumpet flare | Colour outer sheath | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material core insulation | Material outer sheath | Material quality | Mfr | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Outer diameter approx. | Package | Pitch thread | Product Status | Screen over stranding | Screen over stranding element | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Transparent | With locknut | With strain relief | Wrench width | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR083241F Meritek | In Stock | - | - | 1206 (3216 Metric) | Metal | Yes | - | IP55 | No | - | - | No | - | - | Brass | Meritek | - | Straight | - | 20 | - | Tape & Reel (TR) | 1.5 | Active | - | - | No | - | Nickel-plated | 6 | Metric | - | No | - | 22 | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 3.24 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR101203F Meritek | In Stock | - | - | 0805 (2012 Metric) | Metal | No | - | IP68 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Meritek | - | Straight | - | 63 | - | Tape & Reel (TR) | 1.5 | Active | - | - | - | 44 - 55 | Nickel-plated | 15 | Metric | - | Yes | No | 75 | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 120 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR25300J Meritek | In Stock | - | - | 0201 (0603 Metric) | Plastic | No | - | IP68 | No | - | - | No | - | - | Polyamide (PA) | Meritek | - | Straight | - | 16 | - | Tape & Reel (TR) | - | Active | - | - | No | 6 - 12 | Untreated | 10 | PG | - | No | - | 27 | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 30 Ohms | Thick Film | 0.05W, 1/20W | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR25910J Meritek | In Stock | - | - | 0201 (0603 Metric) | Plastic | No | - | IP68 | Yes | - | - | No | - | - | Polyamide (PA) | Meritek | - | Straight | - | 32 | - | Tape & Reel (TR) | - | Active | - | - | No | 12 - 21 | Untreated | 10 | Metric | - | No | - | 36 | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 91 Ohms | Thick Film | 0.05W, 1/20W | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR0466R5F Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | No | - | IP68 | No | - | - | No | - | - | Brass | Meritek | - | Straight | - | 63 | - | Tape & Reel (TR) | 1.5 | Active | - | - | - | - | Nickel-plated | 12 | Metric | - | Yes | No | 63 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 66.5 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR0133R0F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 33 Ohms | Thick Film | 1W | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR104324F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 4.32 MOhms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR1614R7F Meritek | In Stock | - | - | 0603 (1608 Metric) | Metal | - | - | - | - | - | - | No | - | - | Brass | Meritek | - | - | - | 8 | - | Tape & Reel (TR) | 1 | Active | - | - | - | - | Nickel-plated | - | Metric | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 14.7 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR162671F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.67 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR203403F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 340 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR2060R6F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 60.6 Ohms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR0426R7F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 26.7 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR087323F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | No | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 732 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR201501F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | No | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.5 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR201401F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | No | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.4 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR012004F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 2 MOhms | Thick Film | 1W | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR25332J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 3.3 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | 0.010 (0.26mm) | 25 | 2.4 | - | ||
![]() CR04364J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | No | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 360 kOhms | Thick Film | 0.5W, 1/2W | - | - | 8.4 | 0.026 (0.65mm) | - | 2.3 | - | ||
![]() CR163013F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | Black | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | Meritek | 237.5 | - | 1.5 | - | 19 | Tape & Reel (TR) | - | Active | None | None | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 301 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR1021R5F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 21.5 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | - |