- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Memory Types | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Power Rating | Lead Pitch | Failure Rate | Interface | Evaluation Kit | Features | Height | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR162154F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | RAM, SRAM | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 2.15 MOhms | 125 °C | -55 °C | Thick Film | 0.1W, 1/10W | - | - | - | - | Parallel | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR023011F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | 0.5 % | 2 | - | 50 ppm/°C | 240 Ω | 155 °C | -55 °C | Thin Film | 0.75W, 3/4W | - | 100 mW | - | - | - | - | - | 550 µm | 0.026 (0.65mm) | - | - | ||
![]() CR080000F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | - | 0 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR16160J Meritek | In Stock | - | - | Front | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 16 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR01240J Meritek | In Stock | - | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | - | ±100ppm/°C | 24 Ohms | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR161214F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 0.25 % | 2 | - | 100 ppm/°C | 17.2 Ω | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | - | 125 mW | - | - | - | - | - | 650 µm | 0.022 (0.55mm) | - | - | ||
![]() CR02182J Meritek | In Stock | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | - | ±100ppm/°C | 1.8 kOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR021800F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 180 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR203003F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 300 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | ||
![]() CR085604F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | 2 | Radial | ±100ppm/°C | 5.6 MOhms | 125 °C | -55 °C | Thick Film | 0.25W, 1/4W | 22 µF | - | 2.54 mm | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR04000J Meritek | In Stock | - | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | - | ±200ppm/°C | 0 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR107324F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | 100 ppm/°C | 56.9 Ω | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | - | 250 mW | - | - | - | - | - | 650 µm | 0.024 (0.60mm) | - | - | ||
![]() CR081072F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 10.7 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR089R09F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±200ppm/°C | 9.09 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR169530F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 953 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR161434F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 1.43 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR0833R2F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 33.2 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | Yes | - | - | 0.024 (0.60mm) | No | - | ||
![]() CR081200F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 120 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR0811R5F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 11.5 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR104303F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 430 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - |