- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR101R87F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | 1 | - | 21.7 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 1.87 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR203R3J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 96.4 | 120 | 1000 | - | 24.1 | Tape & Reel (TR) | -40 - 70 | 0 - 70 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 3.3 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR1045R3F Meritek | In Stock | - | - | 0805 (2012 Metric) | Yellow | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Polyurethane (PUR) | Meritek | - | - | 1 | - | 21.6 | Tape & Reel (TR) | 0 - 0 | -40 - 80 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 45.3 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR209102F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | 143.2 | - | 1000 | - | 35.8 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 91 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR011R20F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | - | Bare | Colour | According to IEC/EN 60332-3-24 | No | Yes | Yes | - | Polyolefin | Meritek | 73.8 | 4 | 1 | - | 11.9 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 1.2 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR201151F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | - | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 42.6 | 35 | 1 | - | 14.2 | Tape & Reel (TR) | -40 - 90 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.15 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR101180F Meritek | In Stock | - | - | 0805 (2012 Metric) | Colourless | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | 105.2 | - | 1 | - | 26.3 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 118 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201434F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | 191.2 | - | 1 | - | 47.8 | Tape & Reel (TR) | -40 - 70 | -15 - 70 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.43 MOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR1676R8F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | 45.6 | - | 1 | - | 11.4 | Tape & Reel (TR) | -40 - 80 | -5 - 80 | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 76.8 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR0286R6F Meritek | In Stock | - | - | 2010 (5025 Metric) | Yellow | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | 1 | - | 25.3 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 86.6 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR169103F Meritek | In Stock | - | - | 0603 (1608 Metric) | Yellow | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Polyurethane (PUR) | Meritek | - | - | 1 | - | 15.4 | Tape & Reel (TR) | 0 - 0 | -40 - 80 | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 910 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR042800F Meritek | In Stock | - | - | 1210 (3225 Metric) | Yellow | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Polyurethane (PUR) | Meritek | - | - | 1 | - | 21.5 | Tape & Reel (TR) | 0 - 0 | -40 - 80 | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 280 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR108872F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 92 | 120 | 1000 | - | 23 | Tape & Reel (TR) | -40 - 80 | 0 - 90 | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 88.7 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR025900F Meritek | In Stock | - | - | 2010 (5025 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 122.4 | 240 | 1000 | 600 | 30.6 | Tape & Reel (TR) | -40 - 80 | 0 - 90 | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 590 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR085762F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | - | Bare | Colour | According to IEC/EN 60332-3-24 | No | Yes | Yes | - | Polyolefin | Meritek | 99 | 6 | 1 | - | 16 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 57.6 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR088R25F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | Meritek | 97 | 70 | - | - | 19.4 | Tape & Reel (TR) | -45 - 120 | -35 - 90 | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 8.25 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR25224J Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | - | - | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | 73.2 | 16 | - | - | 18.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 220 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR04470J Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | 118 | - | 1000 | - | 29.5 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 47 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR202R0J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | - | - | No | - | Yes | - | - | Meritek | 90 | - | - | - | 22.5 | Tape & Reel (TR) | -40 - 90 | -15 - 90 | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 2 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR101R65F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 1.65 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - |