- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR107321F Meritek | In Stock | - | - | 0805 (2012 Metric) | 100 | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 7.32 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | 14 mm | 14 mm | 1.4 mm | Contains Lead | - | ||
![]() CR101872F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 18.7 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR0868R0F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 68 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR014701F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 4.7 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR01183J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 18 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR20564J Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 560 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() CR01623J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 62 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR01124J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 120 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR011001F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 1 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR25913J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 91 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | - | - | - | - | ||
![]() CR082R7J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 2.7 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR01000J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±200ppm/°C | 0 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR16431J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 430 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() CR085760F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 576 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR081781F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 1.78 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR103482F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 34.8 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() CR201911F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.91 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() CR04121J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 120 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR043R01F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | 3.01 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CR1033R0F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 33 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | - | - | - | - |