- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Material | Contact Materials | Mfr | Package | Product Status | RoHS | Tab Width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Color | Gender | Power (Watts) | Orientation | Number of Contacts | Failure Rate | ELV | Insulation | Stud Diameter | Features | Height Seated (Max) | Length | Tab Thickness | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR10186J Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±100ppm/°C | 18 MOhms | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR044531F Meritek | In Stock | - | - | - | Wall | 1210 (3225 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | Bulk | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | Crimp | ±100ppm/°C | 4.53 kOhms | Thick Film | - | Female | 0.5W, 1/2W | Straight | 3 | - | - | - | - | - | 0.026 (0.65mm) | - | - | No | - | ||
![]() CR0842R2F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 42.2 Ohms | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR1062R0F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 62 Ohms | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR16240J Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 24 Ohms | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR0216R2F Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 16.2 Ohms | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR203923F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 392 kOhms | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR2076R8F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 76.8 Ohms | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR021400F Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 140 Ohms | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR207681F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 7.68 kOhms | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR082552F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 25.5 kOhms | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR01362J Meritek | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | - | ±100ppm/°C | 3.6 kOhms | Thick Film | - | - | 1W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR0133R2F Meritek | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | - | ±100ppm/°C | 33.2 Ohms | Thick Film | - | - | 1W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR082204F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 2.2 MOhms | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR16130J Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 13 Ohms | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR206804F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 6.8 MOhms | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR161581F Meritek | In Stock | - | - | - | Socket | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 1.58 kOhms | Thick Film | Black | - | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR1628R0F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 28 Ohms | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR083740F Meritek | In Stock | - | - | Tin | Chassis | 1206 (3216 Metric) | Brass | Brass | Meritek | Tape & Reel (TR) | Active | Compliant | 4.7498 mm | -55°C ~ 155°C | Bulk | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | Tab | ±100ppm/°C | 374 Ohms | Thick Film | - | Male | 0.25W, 1/4W | - | - | - | Compliant | Non-Insulated | 4.32 mm | - | 0.024 (0.60mm) | 17.78 mm | 508 µm | No | - | ||
![]() CR0468R0F Meritek | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±100ppm/°C | 68 Ohms | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - |