- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Power Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Failure Rate | Plating | Features | Height | Height Seated (Max) | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1015R4F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | - | 50 ppm/°C | 475 kΩ | - | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | - | 250 mW | - | - | - | - | - | - | - | 650 µm | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR01620J Meritek | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | 0.5 % | 2 | - | 50 ppm/°C | 3.88 kΩ | - | 155 °C | -55 °C | Thin Film | 1W | - | 100 mW | - | - | - | - | - | - | - | 550 µm | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR101693F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | 4 | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 169 kOhms | - | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR204024F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 4.02 MOhms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR101913F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 191 kOhms | - | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR101154F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 1.15 MOhms | - | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR1611R0F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 11 Ohms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR202003F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 200 kOhms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR161334F Meritek | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Compliant | 2 kV | -55°C ~ 155°C | Tape & Reel (TR) | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | 2 | - | ±100ppm/°C | 1.33 MOhms | - | 125 °C | -55 °C | Thick Film | 0.1W, 1/10W | 6.8 nF | - | - | - | - | - | - | - | Soft Termination | - | 0.022 (0.55mm) | 5.7404 mm | 5.08 mm | 2.1844 mm | - | ||
![]() CR161784F Meritek | In Stock | - | - | Gold | - | 0603 (1608 Metric) | - | Aluminium | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | Solder | ±100ppm/°C | 1.78 MOhms | 14 | - | - | Thick Film | 0.1W, 1/10W | - | - | MIL-DTL-26482 | - | - | Female | - | Electroless Nickel | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR163481F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 3.48 kOhms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR163003F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 300 kOhms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR2054R9F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 54.9 Ohms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR166984F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 6.98 MOhms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR2048R7F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 48.7 Ohms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR015111F Meritek | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | - | ±100ppm/°C | 5.11 kOhms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR2013R3F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 13.3 Ohms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR201472F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 14.7 kOhms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR08623J Meritek | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | 100 V | -55°C ~ 155°C | Tape & Reel (TR) | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | 2 | - | ±100ppm/°C | 62 kOhms | - | 125 °C | -55 °C | Thick Film | 0.25W, 1/4W | 1.6 nF | - | - | 3225 | 1210 | - | 0.01 % | - | Military | - | 0.024 (0.60mm) | 3.2004 mm | 2.4892 mm | 1.4986 mm | - | ||
![]() CR25684J Meritek | In Stock | - | - | - | - | 0201 (0603 Metric) | - | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | - | ±200ppm/°C | 680 kOhms | - | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - |