- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Shape | Angle | Built-in depth | Built-in diameter | Cable entry | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | Material quality | Mfr | Model | Modular version | Nominal voltage | Package | Pollution degree | Product Status | Suitable for | Suitable for wall mounting | Surface protection | Transparent | Type of fastening | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Frequency | Failure Rate | Features | Prewired | Temperature | Diameter | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR102512F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | 44 | - | - | - | - | - | IP20 | - | Meritek | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | AC | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 25.1 kOhms | Thick Film | 0.125W, 1/8W | - | 50 Hz | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR25183J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | 44 | - | - | 0.75 - 10 | 0.75 - 16 | - | IP20 | - | Meritek | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | AC | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 18 kOhms | Thick Film | 0.05W, 1/20W | - | 50 Hz | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR042R0J Meritek | In Stock | - | - | 1210 (3225 Metric) | Plastic | - | - | - | - | - | - | - | - | IP55 | Thermoplastic | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | Untreated | No | Screw mounting | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±200ppm/°C | 2 Ohms | Thick Film | 0.5W, 1/2W | 46 | - | - | - | - | - | - | 86 | 0.026 (0.65mm) | 157 | - | ||
![]() CR047870F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | IP55 | - | Meritek | - | No | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 787 Ohms | Thick Film | 0.5W, 1/2W | 156 | - | - | - | - | - | - | 130 | 0.026 (0.65mm) | 265 | - | ||
![]() CR201154F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | IP21 | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.15 MOhms | Thick Film | 0.063W, 1/16W | 990 | - | - | - | - | - | - | 1140 | 0.016 (0.40mm) | 1280 | - | ||
![]() CR014R7J Meritek | In Stock | - | - | 2512 (6432 Metric) | Plastic | - | - | - | - | - | - | - | - | Other | Thermoplastic | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | Lacquered | No | Engage (snap) | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±200ppm/°C | 4.7 Ohms | Thick Film | 1W | 9 | - | - | - | - | - | - | 82 | 0.026 (0.65mm) | 153 | - | ||
![]() CR25180J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | IP21 | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 18 Ohms | Thick Film | 0.05W, 1/20W | 610 | - | - | - | - | - | - | 700 | 0.010 (0.26mm) | 670 | - | ||
![]() CR161580F Meritek | In Stock | - | - | 0603 (1608 Metric) | Steel | - | - | - | - | - | - | - | Other | - | Other | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | Continuously galvanized | - | Snapper mounting | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 158 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR203R01F Meritek | In Stock | - | - | 0402 (1005 Metric) | Plastic | - | - | - | - | - | - | - | - | Other | Thermoplastic | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | Lacquered | No | Engage (snap) | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | 3.01 Ohms | Thick Film | 0.063W, 1/16W | 9 | - | - | - | - | - | - | 82 | 0.016 (0.40mm) | 153 | - | ||
![]() CR081542F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | Bottom | - | - | - | - | - | Meritek | Double-sided | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Screwing | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 15.4 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | No | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR02152J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | - | Top/bottom | - | - | - | - | - | Meritek | Double-sided | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Screwing | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 1.5 kOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | No | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR041R65F Meritek | In Stock | - | - | 1210 (3225 Metric) | Stainless steel | - | - | - | - | - | - | - | - | - | Other | Meritek | Mounting angle bracket | - | - | Tape & Reel (TR) | - | Active | C-profile | - | Other | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | 1.65 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR084302F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | 44 | - | - | - | - | - | IP20 | - | Meritek | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | AC | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 43 kOhms | Thick Film | 0.25W, 1/4W | - | 50 Hz | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR169R1J Meritek | In Stock | - | - | 0603 (1608 Metric) | Plastic | - | - | 21 | 20.5 | - | - | - | - | IP65 | Thermoplastic | Meritek | Presence detector | - | 230 | Tape & Reel (TR) | - | Active | - | No | Untreated | No | - | AC | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | 9.1 Ohms | Thick Film | 0.1W, 1/10W | 74 | 50 - 50 | - | - | - | -30 - 35 | - | 172 | 0.022 (0.55mm) | 88 | - | ||
![]() CR109R1J Meritek | In Stock | - | - | 0805 (2012 Metric) | Plastic | - | - | 92 | 74 | - | - | - | - | IP40 | Thermoplastic | Meritek | Presence detector | - | 230 | Tape & Reel (TR) | - | Active | - | No | Untreated | No | - | AC | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 9.1 Ohms | Thick Film | 0.125W, 1/8W | 95.5 | 50 - 50 | - | - | - | -10 - 35 | 85 | 85 | 0.024 (0.60mm) | 85 | - | ||
![]() CR25470J Meritek | In Stock | - | - | 0201 (0603 Metric) | Plastic | - | - | 65 | 64 | - | - | - | - | IP40 | Thermoplastic | Meritek | Presence detector | - | 230 | Tape & Reel (TR) | - | Active | - | No | Untreated | No | - | AC | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 47 Ohms | Thick Film | 0.05W, 1/20W | 69 | 50 - 50 | - | - | - | -10 - 35 | 76 | 76 | 0.010 (0.26mm) | 76 | - | ||
![]() CR026R8J Meritek | In Stock | - | - | 2010 (5025 Metric) | Plastic | - | - | 63 | 64 | - | - | - | - | IP40 | Thermoplastic | Meritek | Presence detector | - | 230 | Tape & Reel (TR) | - | Active | - | No | Untreated | No | - | AC | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 6.8 Ohms | Thick Film | 0.75W, 3/4W | 112 | 50 - 50 | - | - | - | -10 - 35 | 88 | 88 | 0.026 (0.65mm) | 88 | - | ||
![]() CR043R0J Meritek | In Stock | - | - | 1210 (3225 Metric) | Steel | Symmetric | - | - | - | - | - | - | - | - | Other | Meritek | Duct joint cover | - | - | Tape & Reel (TR) | - | Active | - | - | Continuously galvanized and coated | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±200ppm/°C | 3 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR103570F Meritek | In Stock | - | - | 0805 (2012 Metric) | Steel | - | - | - | - | - | - | - | - | - | Other | Meritek | Without connector | - | - | Tape & Reel (TR) | - | Active | - | - | Continuously galvanized | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 357 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR089103F Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | 90° | - | - | - | - | - | Bend rigid | - | Other | Meritek | Without connector | - | - | Tape & Reel (TR) | - | Active | - | - | Continuously galvanized | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 910 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - |