- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Shape | Angle | Breaking capacity | Construction type | Degree of protection (IP) | For cables resistant to short circuit | Material housing | Material quality | Mfr | Model | Nominal cross section | Nominal current | Nominal voltage | Package | Product Status | Reel/roll packaging | Sleeve length | Surface protection | Switch | Transparent | Type of fastening | Voltage type | With identification flag | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Failure Rate | Protections | Size | Features | Insulated | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR104221F Meritek | In Stock | - | - | 0805 (2012 Metric) | Steel | - | 45° | - | - | - | - | - | Other | Meritek | Integrated connector | - | - | - | Tape & Reel (TR) | Active | - | - | Hot-dip galvanized | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 4.22 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR0847R5F Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | 90° | - | - | - | - | - | Other | Meritek | Integrated connector | - | - | - | Tape & Reel (TR) | Active | - | - | Hot-dip galvanized | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 47.5 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR0410R0F Meritek | In Stock | - | - | 1210 (3225 Metric) | Copper | - | - | - | Standard | - | Yes | - | - | Meritek | - | 1 | - | - | Tape & Reel (TR) | Active | Yes | 7.6 | Tinned | - | - | - | - | No | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 10 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | Yes | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR013R3J Meritek | In Stock | - | - | 2512 (6432 Metric) | Stainless steel | - | 90° | - | - | - | - | - | Other | Meritek | Integrated connector | - | - | - | Tape & Reel (TR) | Active | - | - | Other | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±200ppm/°C | 3.3 Ohms | Thick Film | 1W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR204993F Meritek | In Stock | - | - | 0402 (1005 Metric) | Aluminium | Rectangular | - | - | - | IP20 | - | - | - | Meritek | Other | - | - | 250 | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 499 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | 80 | 0.016 (0.40mm) | 367 | 90 | - | ||
![]() CR164R12F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | IP66 | - | Plastic | - | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 4.12 Ohms | Thick Film | 0.1W, 1/10W | 175 | - | None | - | - | - | 550 | 0.022 (0.55mm) | - | 125 | - | ||
![]() CR16244J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | IP44 | - | Plastic | - | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 240 kOhms | Thick Film | 0.1W, 1/10W | 133 | - | None | - | - | - | 131 | 0.022 (0.55mm) | - | 93 | - | ||
![]() CR10825J Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | IP55 | - | Other | - | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | Mechanical locking | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 8.2 MOhms | Thick Film | 0.125W, 1/8W | - | - | None | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR164303F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | IP55 | - | Other | - | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | Mechanical locking | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 430 kOhms | Thick Film | 0.1W, 1/10W | - | - | None | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR081R21F Meritek | In Stock | - | - | 1206 (3216 Metric) | Plastic | - | - | - | - | Other | - | - | Other | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | Untreated | - | No | Other | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 1.21 Ohms | Thick Film | 0.25W, 1/4W | 9.9 | - | - | - | - | - | 90 | 0.024 (0.60mm) | - | 255.6 | - | ||
![]() CR08242J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | 120 | - | - | - | - | - | Meritek | Ceramic fuse | - | 50 | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | AC/DC | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 2.4 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | 22x58 mm | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR083304F Meritek | In Stock | - | - | 1206 (3216 Metric) | Plastic | - | - | - | - | Other | - | - | Thermoplastic | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | Untreated | - | No | Engage (snap) | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 3.3 MOhms | Thick Film | 0.25W, 1/4W | 8.5 | - | - | - | - | - | 83 | 0.024 (0.60mm) | - | 83 | - | ||
![]() CR258R2J Meritek | In Stock | - | - | 0201 (0603 Metric) | Plastic | - | - | - | - | Other | - | - | Thermoplastic | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | Lacquered | - | No | Engage (snap) | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | -200/ +400ppm/°C | 8.2 Ohms | Thick Film | 0.05W, 1/20W | 8.5 | - | - | - | - | - | 83 | 0.010 (0.26mm) | - | 225 | - | ||
![]() CR081203F Meritek | In Stock | - | - | 1206 (3216 Metric) | Plastic | - | - | - | - | Other | - | - | Thermoplastic | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | Untreated | - | No | Engage (snap) | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 120 kOhms | Thick Film | 0.25W, 1/4W | 9 | - | - | - | - | - | 166 | 0.024 (0.60mm) | - | 237 | - | ||
![]() CR082942F Meritek | In Stock | - | - | 1206 (3216 Metric) | Plastic | - | - | - | - | Other | - | - | Thermoplastic | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | Lacquered | - | No | Engage (snap) | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 29.4 kOhms | Thick Film | 0.25W, 1/4W | 9 | - | - | - | - | - | 166 | 0.024 (0.60mm) | - | 237 | - | ||
![]() CR082R4J Meritek | In Stock | - | - | 1206 (3216 Metric) | Plastic | Symmetric | - | - | - | Other | - | - | ABS | Meritek | Duct joint cover | - | - | - | Tape & Reel (TR) | Active | - | - | Untreated | - | - | Snap on | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 2.4 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR0156R0F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 56 Ohms | Thick Film | 1W | 50 | - | - | - | - | - | 375 | 0.026 (0.65mm) | - | 355 | - | ||
![]() CR082371F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | IP55 | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 2.37 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | 200 | 0.024 (0.60mm) | 560 | 300 | - | ||
![]() CR0222R1F Meritek | In Stock | - | - | 2010 (5025 Metric) | Steel | - | - | - | - | - | - | - | Other | Meritek | Without connector | - | - | - | Tape & Reel (TR) | Active | - | - | Continuously galvanized | - | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 22.1 Ohms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR08825J Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | - | - | - | - | - | - | Other | Meritek | Without connector | - | - | - | Tape & Reel (TR) | Active | - | - | Hot-dip galvanized | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 8.2 MOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - |