- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Material | Conductor Material | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Frequency | Number of Conductors | Number of Outputs | Output Type | Failure Rate | Number of Circuits | Input | Max Frequency | Input Current | Cable Pitch | Features | Height Seated (Max) | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR046801F Meritek | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 6.8 kOhms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR0825R5F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 25.5 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR106203F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 620 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR162R43F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 2.43 Ohms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | TTL | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR202703F Meritek | In Stock | - | - | Gold | Through Hole | 0402 (1005 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 270 kOhms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | UL94 V-0 | - | ||
![]() CR161203F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 120 kOhms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR043001F Meritek | In Stock | - | - | - | Cable | 1210 (3225 Metric) | - | - | Copper | Meritek | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 3 kOhms | - | - | Thick Film | - | 0.5W, 1/2W | - | 26 | - | - | - | - | - | - | - | 1.27 mm | - | 0.026 (0.65mm) | No | - | - | ||
![]() CR087R5J Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 7.5 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR105492F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 54.9 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR102214F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.21 MOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR10302J Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 3 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR103611F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 3.61 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR02395J Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 3.9 MOhms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR201102F Meritek | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 11 kOhms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR083002F Meritek | In Stock | - | - | Gold | - | 1206 (3216 Metric) | 55 | Aluminium | - | Meritek | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 30 kOhms | - | - | Thick Film | Female | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR082R87F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 2.87 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR081182F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 11.8 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR082214F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 2.21 MOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR161504F Meritek | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 56 | - | - | Meritek | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.5 MOhms | 85 °C | -40 °C | Thick Film | - | 0.1W, 1/10W | 307.2 MHz | - | 9 | - | - | 1 | LVPECL | 307.2 MHz | 120 mA | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR16112J Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 1.1 kOhms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - |