- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR202052F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 20.5 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR2049R9F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 49.9 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR08244J Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 240 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR202941F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 2.94 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR024642F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 46.4 kOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR081913F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 191 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR20133J Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 % | 2 | 100 ppm/°C | 65.7 kΩ | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | 250 mW | - | - | 650 µm | 0.016 (0.40mm) | - | ||
![]() CR103R00F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.5 % | 2 | 50 ppm/°C | 8.45 Ω | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 250 mW | - | - | 650 µm | 0.024 (0.60mm) | - | ||
![]() CR082323F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 232 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR026800F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | 0.1 % | 2 | 100 ppm/°C | 7.77 Ω | 155 °C | -55 °C | Thin Film | 0.75W, 3/4W | 250 mW | - | - | 650 µm | 0.026 (0.65mm) | - | ||
![]() CR1642R2F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 42.2 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR045111F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 5.11 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR043R00F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | 3 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR041R00F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | 1 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR2013R7F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 13.7 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR10564J Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 560 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR081472F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 14.7 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR014993F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | 0.5 % | 2 | 100 ppm/°C | 845 Ω | 155 °C | -55 °C | Thin Film | 1W | 250 mW | - | - | 650 µm | 0.026 (0.65mm) | - | ||
![]() CR102154F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.15 MOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR043R3J Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 1 % | 2 | 50 ppm/°C | 1.21 Ω | 155 °C | -55 °C | Thin Film | 0.5W, 1/2W | 100 mW | - | - | 550 µm | 0.026 (0.65mm) | - |