- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Number of Pins | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Power Rating | Depth | Failure Rate | Voltage | Wire/Cable Type | Wire/Cable Diameter | Mode | Wire/Cable Color | Features | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR102R49F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 2.49 Ohms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR20150J Meritek | In Stock | - | - | Obsolete (Last Updated: 2 months ago) | Chassis Mount | 0402 (1005 Metric) | 10 | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 15 Ohms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | 6.096 mm | 0.016 (0.40mm) | 86.106 mm | 16.002 mm | Contains Lead | - | ||
![]() CR163902F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 39 kOhms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR042210F Meritek | In Stock | - | - | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 0.25 % | 2 | 50 ppm/°C | 22.1 Ω | 155 °C | -55 °C | Thin Film | - | 0.5W, 1/2W | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR083573F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 357 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR10392J Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 3.9 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR0214R3F Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 14.3 Ohms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR029532F Meritek | In Stock | - | - | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 95.3 kOhms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR08393J Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 39 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR162374F Meritek | In Stock | - | - | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.37 MOhms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR081244F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 1.24 MOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR046040F Meritek | In Stock | - | - | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 604 Ohms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR254994F Meritek | In Stock | - | - | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 50 ppm/°C | 5.36 Ω | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR081401F Meritek | In Stock | - | - | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 1.4 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR102551F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.55 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR041003F Meritek | In Stock | - | - | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 100 kOhms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR20434J Meritek | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 10 % | 2 | ±100ppm/°C | 430 kOhms | 85 °C | -25 °C | Thick Film | - | 0.063W, 1/16W | 3.3 F | - | 3.2 mm | - | 50 V | - | - | - | - | - | 2 mm | 0.016 (0.40mm) | 4.5 mm | - | - | - | ||
![]() CR108R45F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 8.45 Ohms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR1026R7F Meritek | In Stock | - | - | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 26.7 Ohms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR255R6J Meritek | In Stock | - | - | - | - | 0201 (0603 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | -200/ +400ppm/°C | 5.6 Ohms | - | - | Thick Film | Blue, Yellow | 0.05W, 1/20W | - | - | - | - | - | Twin Zip | 1.8 mm | Singlemode | Yellow | - | - | 0.010 (0.26mm) | 81 m | - | - | - |