- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Output Type | Failure Rate | Plating | Wire/Cable Type | Accuracy | Pressure Type | Port Style | Insulation Diameter | Insulation | Wire/Cable Diameter | Insulated Wire Support | Heavy Duty | Features | Height Seated (Max) | Length | Plating Thickness | Material Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR162050F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 205 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR013R74F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | - | ±200ppm/°C | 3.74 Ohms | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR0878R7F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 78.7 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR201403F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 140 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR041R60F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | 1.6 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR101654F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 1.65 MOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR102870F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 287 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR16360J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 36 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR0230R1F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 30.1 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR0823R7F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 23.7 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR0188R7F Meritek | In Stock | - | - | 2512 (6432 Metric) | Brass | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | Receptacle | ±100ppm/°C | 88.7 Ohms | - | - | Thick Film | 1W | - | - | Brass | Discrete | - | - | - | 3.302 mm | Insulated | 3.3 mm | Yes | No | - | 0.026 (0.65mm) | 14.5 mm | 30 µm | 330 µm | - | ||
![]() CR02620J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | - | ±100ppm/°C | 62 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR161871F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 1.87 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR109762F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Meritek | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 97.6 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR2013R0F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 13 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR04562J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | - | ±100ppm/°C | 5.6 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR169090F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 909 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR083323F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 332 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR161430F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 143 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR164R32F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Meritek | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | Cable | ±200ppm/°C | 4.32 Ohms | 105 °C | -40 °C | Thick Film | 0.1W, 1/10W | Analog Voltage | - | - | - | 0.5 % | Sealed Gauge | Threaded | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - |