- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mfr | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Max Power Dissipation | Depth | Output Voltage | Failure Rate | Output Current | Evaluation Kit | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR08165J Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | 2 | ±100ppm/°C | 1.6 MOhms | 125 °C | -55 °C | Thick Film | - | 0.25W, 1/4W | 680 pF | - | 1.25 mm | - | - | - | - | - | - | 0.024 (0.60mm) | 2 mm | - | - | - | ||
![]() CR25244J Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 240 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | ||
![]() CR083650F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 365 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR201801F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.8 kOhms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CR163741F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 3.74 kOhms | - | - | Thick Film | White | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR013320F Meritek | In Stock | - | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 332 Ohms | - | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR16560J Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 56 Ohms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR107682F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | 500 kHz | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 76.8 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | 3.3 V | - | 1 A | Yes | - | - | 0.024 (0.60mm) | - | - | No | - | ||
![]() CR043323F Meritek | In Stock | - | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 332 kOhms | - | - | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR203243F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | Bulk | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 % | 2 | 2 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | - | 0.063W, 1/16W | - | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 0.016 (0.40mm) | 7.62 mm | 2.667 mm | - | - | ||
![]() CR102051F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.05 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR02820J Meritek | In Stock | - | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 82 Ohms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR10300J Meritek | In Stock | - | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 30 Ohms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR01332J Meritek | In Stock | - | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 3.3 kOhms | - | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR085104F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 5.1 MOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() CR01184J Meritek | In Stock | - | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 180 kOhms | - | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR167502F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 75 kOhms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() CR024700F Meritek | In Stock | - | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 470 Ohms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR013010F Meritek | In Stock | - | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 301 Ohms | - | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() CR081800F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | - | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 180 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - |