- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR254752F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 32.4 | 1 | 500 | - | 8.1 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 47.5 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253572F Meritek | In Stock | - | - | 0201 (0603 Metric) | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 58.2 | 0.5 | 500 | - | 9.7 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 35.7 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253923F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 67.6 | 1.5 | 500 | - | 16.9 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 392 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR259091F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 64.8 | 10 | 500 | - | 16.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 9.09 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251000F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 53.4 | 1.5 | 500 | - | 8.9 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 100 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251740F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 105 | 1 | 500 | - | 17.5 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 174 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR254421F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | 80 | 2.5 | 750 | 450 | 21.8 | Tape & Reel (TR) | -40 - 60 | -25 - 60 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 4.42 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR255490F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Other | Meritek | 73.4 | 2.5 | 500 | - | 11.6 | Tape & Reel (TR) | -40 - 105 | -25 - 105 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 549 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251501F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | No | Other | Other | Meritek | 52.4 | 2.5 | 750 | 450 | 13.1 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.5 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR254321F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 69.6 | 4 | 500 | - | 11.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 4.32 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253570F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 75.6 | 1 | 60 | - | 6.3 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 357 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2546R4F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 142.8 | 4 | 60 | - | 11.9 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 46.4 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253653F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | 70 | 60 | 60 | - | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 365 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR258661F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 69.2 | 0.75 | 500 | 300 | 17.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 8.66 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253921F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 41.6 | 4 | 750 | - | 10.4 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 3.92 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR254873F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 127.6 | 35 | 750 | - | 31.9 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 487 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR259532F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 73.2 | 16 | 750 | - | 18.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 95.3 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR256981F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 206.4 | 95 | 750 | - | 51.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 6.98 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR255R10F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 37.6 | 1.5 | 500 | - | 8.4 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | -200/ +400ppm/°C | 5.1 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2511R8F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 47.2 | 1 | 500 | - | 10.7 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 11.8 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - |