- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR251273F Meritek | In Stock | - | - | 0201 (0603 Metric) | Blue | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 40.8 | 1 | 500 | 6.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 127 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR255620F Meritek | In Stock | - | - | 0201 (0603 Metric) | Blue | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 48.6 | 1 | 500 | 8.1 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 562 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2531R6F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 35.2 | 0.5 | 500 | 8.8 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 31.6 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2532R4F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 24.4 | 0.5 | 500 | 6.1 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 32.4 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2510R0F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 44.8 | 2.5 | 500 | 11.2 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 10 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR255362F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 87 | 0.75 | 500 | 14.5 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 53.6 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251692F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 58.2 | 0.5 | 500 | 9.7 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 16.9 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2548R7F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 106.2 | 1 | 500 | 17.7 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 48.7 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2576R8F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 63.2 | 6 | 750 | 15.8 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 76.8 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251182F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 71.6 | 10 | 750 | 17.9 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 11.8 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253600F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 91.2 | 1 | 500 | 22.8 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 360 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR259313F Meritek | In Stock | - | - | 0201 (0603 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 63 | 1.5 | 500 | 10.5 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 931 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR252403F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 43.2 | 0.5 | 500 | 10.8 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 240 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR251203F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 23.2 | 0.75 | 500 | 5.8 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 120 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR252R00F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | -200/ +400ppm/°C | 2 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR252801F Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 2.8 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR2512R0F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 64.8 | 10 | 500 | 16.2 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 12 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253741F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 42.6 | 0.5 | 500 | 7.1 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 3.74 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR252210F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 51 | 0.75 | 500 | 8.5 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 221 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR253242F Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 42.6 | 0.5 | 500 | 7.1 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 32.4 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - |