- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Bend radius protection/trumpet flare | Colour outer sheath | Conductor category | Conductor surface | Degree of protection (IP) | Explosion-tested version | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material outer sheath | Material quality | Mfr | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR014992F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | No | Yes | - | - | Meritek | 51.2 | - | 1 | - | - | 12.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 49.9 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR012740F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 274 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR202870F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 287 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR081R3J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 1.3 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR021201F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 1.2 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR204872F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 48.7 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR164123F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 412 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR201053F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | Colourless | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | - | No | No | Polyvinyl chloride (PVC) | - | Meritek | 271.6 | - | - | - | 1 | 67.9 | Tape & Reel (TR) | -40 - 80 | -5 - 80 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 105 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR201432F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | No | Yes | - | - | Meritek | 55.2 | - | 1 | - | - | 9.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 14.3 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR0160R4F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 60.4 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR042001F Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | No | - | - | - | IP68 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 16 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | Nickel-plated | 6 | PG | No | 24 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 2 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR201582F Meritek | In Stock | - | - | 0402 (1005 Metric) | Metal | Yes | - | - | - | IP65 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 16 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | Nickel-plated | 6.5 | PG | No | 24 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 15.8 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR1651R0F Meritek | In Stock | - | - | 0603 (1608 Metric) | Metal | Yes | - | - | - | IP55 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 21 | - | - | Tape & Reel (TR) | - | - | - | Active | No | 15 - 21 | Nickel-plated | 7 | PG | No | 30 | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 51 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR103481F Meritek | In Stock | - | - | 0805 (2012 Metric) | Metal | No | - | - | - | IP54 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 16 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | Nickel-plated | 6.5 | PG | No | 24 | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 3.48 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR163090F Meritek | In Stock | - | - | 0603 (1608 Metric) | Metal | Yes | - | - | - | IP65 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 16 | - | - | Tape & Reel (TR) | - | - | - | Active | No | 13 - 15 | Nickel-plated | 6.5 | PG | No | 24 | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 309 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR041470F Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | No | - | - | - | IP68 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 13.5 | - | - | Tape & Reel (TR) | - | - | - | Active | No | 8.5 - 10.8 | Nickel-plated | 6.5 | PG | No | 22 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 147 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR015621F Meritek | In Stock | - | - | 2512 (6432 Metric) | Metal | No | - | - | - | IP68 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 13.5 | - | - | Tape & Reel (TR) | - | - | - | Active | No | 6.8 - 8.8 | Nickel-plated | 6.5 | PG | No | 22 | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 5.62 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR0818R0F Meritek | In Stock | - | - | 1206 (3216 Metric) | Metal | Yes | - | - | - | IP55 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 9 | - | - | Tape & Reel (TR) | - | - | - | Active | No | 6 - 8.5 | Nickel-plated | 15 | PG | No | 17 | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 18 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR161964F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | No | - | - | - | - | No | - | No | - | - | - | - | Meritek | - | - | - | 50 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | - | 9 | - | No | 57 | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.96 MOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR1654R9F Meritek | In Stock | - | - | 0603 (1608 Metric) | Metal | Yes | - | - | - | IP65 | No | - | No | - | - | - | Brass | Meritek | - | Straight | - | 32 | - | - | Tape & Reel (TR) | - | - | 1.5 | Active | No | - | Nickel-plated | 8 | Metric | No | 40 | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 54.9 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - |