- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR04390J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | Meritek | - | - | 69.8 | 1 | 500 | - | - | - | 16.7 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 70 | -25 - 70 | Active | - | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 39 Ohms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR25512J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | Black | Class 5 = flexible | Bare | Numbers | No | No | - | No | No | - | - | - | Other | Meritek | - | - | 60.6 | 0.5 | 500 | - | - | - | 10.1 | Tape & Reel (TR) | - | - | - | - | - | - | - | -50 - 80 | -40 - 80 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 5.1 kOhms | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR25473J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 60 | 60 | 32 | 1 | 500 | - | - | - | 8 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | 0 - 70 | Active | - | - | None | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 47 kOhms | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR01104J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 20.4 | 0.5 | 500 | 300 | - | - | 5.1 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | Active | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 100 kOhms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR201270F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | Black | Class 5 = flexible | Bare | Numbers | No | No | - | No | No | - | - | - | Other | Meritek | - | - | 104.8 | 35 | 500 | - | - | - | 26.2 | Tape & Reel (TR) | - | - | - | - | - | - | - | -50 - 80 | -40 - 80 | Active | - | - | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 127 Ohms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR011800F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | Colourless | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 373.2 | 150 | 750 | - | - | - | 62.2 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | Active | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 180 Ohms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR201601F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | No | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | - | - | 61.8 | 1.5 | 500 | - | - | - | 10.3 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.6 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR2042R2F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 46.8 | 0.5 | 500 | 300 | - | - | 11.7 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | Active | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 42.2 Ohms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR0871R5F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | Yellow | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 42.8 | 2.5 | 750 | - | - | - | 10.7 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | Active | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 71.5 Ohms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR08164J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | Black | Class 5 = flexible | Bare | Numbers | No | No | - | No | No | - | - | - | Other | Meritek | - | - | 79.2 | 1.5 | 500 | - | - | - | 19.8 | Tape & Reel (TR) | - | - | - | - | - | - | - | -50 - 80 | -40 - 80 | Active | - | - | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 160 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR201694F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | Black | Class 5 = flexible | Bare | Numbers | No | No | - | No | No | - | - | - | Other | Meritek | - | - | 48.4 | 4 | 500 | - | - | - | 12.1 | Tape & Reel (TR) | - | - | - | - | - | - | - | -50 - 80 | -40 - 80 | Active | - | - | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.69 MOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR01361J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | Black | Class 5 = flexible | Bare | Numbers | No | No | - | No | No | - | - | - | Other | Meritek | - | - | 105 | 0.75 | 500 | - | - | - | 17.5 | Tape & Reel (TR) | - | - | - | - | - | - | - | -50 - 80 | -40 - 80 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 360 Ohms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR10910J Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyurethane (PUR) | Meritek | 57 | 57 | 30.4 | 0.5 | 500 | - | - | - | 7.6 | Tape & Reel (TR) | - | - | - | - | - | - | - | -60 - 80 | -50 - 80 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 91 Ohms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR161873F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyurethane (PUR) | Meritek | 117 | 117 | 62.4 | 2.5 | 500 | - | - | - | 15.6 | Tape & Reel (TR) | - | - | - | - | - | - | - | -60 - 80 | -50 - 80 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 187 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR167872F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 78.7 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR081543F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyurethane (PUR) | Meritek | 167.3 | 167.3 | 89.2 | 10 | 500 | - | - | - | 22.3 | Tape & Reel (TR) | - | - | - | - | - | - | - | -60 - 80 | -50 - 80 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 154 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR022671F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 97.5 | 97.5 | 52 | 1 | 500 | - | - | - | 13 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | 0 - 70 | Active | - | - | None | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 2.67 kOhms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR02361J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 81.8 | 81.8 | 43.6 | 1.5 | 500 | - | - | - | 10.9 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | 0 - 70 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 360 Ohms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR161621F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 120.8 | 120.8 | 64.4 | 1 | 500 | - | - | - | 16.1 | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | Active | - | - | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.62 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR10394J Meritek | In Stock | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | MERITEK ELECTRONICS CORP | - | - | MERITEK Electronics Corporation | CR10394J | - | - | Meritek | - | - | - | - | - | - | 155 °C | -55 °C | - | Tape & Reel (TR) | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | - | Active | 5.16 | Yes | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 390 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W, 1/8W | 8533.21.00.30 | Fixed Resistors | TR, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | - | 0805 | 70 °C | - | 0.024 (0.60mm) | - |