- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1656R0F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class E = very flexible | Tinned | - | - | No | - | No | - | - | Meritek | 140.3 | 140.3 | 74.8 | 1 | - | 18.7 | Tape & Reel (TR) | -50 - 105 | -40 - 105 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 56 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR201821F Meritek | In Stock | - | - | 0402 (1005 Metric) | Grey | Class 6 = very flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 44 | 0.25 | - | 11 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.82 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR104643F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | Polyurethane (PUR) | Meritek | 54.5 | 54.5 | 32.7 | 0.5 | 500 | 10.9 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 464 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR1623R7F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | Polyurethane (PUR) | Meritek | 44 | 44 | 26.4 | 0.75 | 500 | 8.8 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 23.7 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR083742F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Other | Polyurethane (PUR) | Meritek | 246 | 246 | 65.6 | 1 | 500 | 16.4 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 37.4 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR163161F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Other | Polyurethane (PUR) | Meritek | 75 | 75 | 20 | 0.34 | 49.9 | 5 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 3.16 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR01302J Meritek | In Stock | - | - | 2512 (6432 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 40.2 | 0.25 | - | 6.7 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 3 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR045232F Meritek | In Stock | - | - | 1210 (3225 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | - | Polyvinyl chloride (PVC) | Meritek | - | - | 41.4 | 2 | - | 6.9 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | Pairs | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 52.3 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR10395J Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | - | - | 51 | 2 | - | 8.5 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | Pairs | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 3.9 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR1634R8F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | - | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 94.8 | 0.75 | - | 15.8 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 34.8 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR0476R8F Meritek | In Stock | - | - | 1210 (3225 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 37.2 | 2 | - | 6.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | Pairs | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 76.8 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR016R04F Meritek | In Stock | - | - | 2512 (6432 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 66.6 | 2 | - | 11.1 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | Pairs | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 6.04 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR026492F Meritek | In Stock | - | - | 2010 (5025 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | Yes | Polyolefin | Other | Meritek | - | - | 27 | 0.14 | - | 4.5 | Tape & Reel (TR) | -30 - 70 | -5 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 64.9 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR081693F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | Yes | Polyolefin | Other | Meritek | - | - | 36 | 0.14 | - | 6 | Tape & Reel (TR) | -30 - 70 | -5 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 169 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR027500F Meritek | In Stock | - | - | 2010 (5025 Metric) | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | - | 2.5 | 500 | - | Tape & Reel (TR) | -40 - 80 | -25 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 750 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR044992F Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class E = very flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | - | 1.5 | 750 | - | Tape & Reel (TR) | 0 - 0 | -15 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 49.9 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR208061F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | - | 50 | 500 | - | Tape & Reel (TR) | -40 - 80 | -25 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 8.06 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR0247R5F Meritek | In Stock | - | - | 2010 (5025 Metric) | Black | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | - | - | Meritek | - | - | 41.2 | 1 | 500 | 10.3 | Tape & Reel (TR) | -60 - 180 | -50 - 180 | Active | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 47.5 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR015900F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | - | Meritek | - | - | 44.4 | 1 | 500 | 11.1 | Tape & Reel (TR) | -60 - 180 | -50 - 180 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 590 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR20911J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | - | - | Meritek | - | - | 40.4 | 1.5 | 500 | 10.1 | Tape & Reel (TR) | -60 - 180 | -50 - 180 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 910 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - |