- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR161822F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | - | - | 33.2 | 2.5 | 500 | - | 8.3 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 18.2 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR103000F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | - | - | 58.4 | 1.5 | 500 | - | 14.6 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 300 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR167680F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class E = very flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyurethane (PUR) | Meritek | 212 | 212 | 84.8 | 16 | 500 | - | 21.2 | Tape & Reel (TR) | -50 - 90 | -40 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 768 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR02473J Meritek | In Stock | - | - | 2010 (5025 Metric) | Orange | Class E = very flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyurethane (PUR) | Meritek | 118.5 | 118.5 | 79 | - | 1000 | - | 15.8 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 47 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR041800F Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | Yes | - | No | - | - | Meritek | - | - | 24.4 | 4 | 1000 | 1000 | 5.8 | Tape & Reel (TR) | -40 - 120 | -25 - 120 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 180 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR103R01F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-3-24 | No | Yes | Yes | - | - | Meritek | - | - | 29.6 | 1 | 500 | - | 7.4 | Tape & Reel (TR) | -55 - 125 | -35 - 120 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 3.01 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR082R55F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 124.5 | 124.5 | 66.4 | 0.75 | 500 | - | 16.6 | Tape & Reel (TR) | -40 - 90 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 2.55 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201R80F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | - | - | Meritek | - | - | 33.6 | 0.75 | 500 | - | 8.4 | Tape & Reel (TR) | -55 - 125 | -35 - 120 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | 1.8 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR206192F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | - | - | Meritek | - | - | 29.6 | 1 | 500 | - | 7.4 | Tape & Reel (TR) | -55 - 125 | -35 - 120 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 61.9 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR201690F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 87 | 87 | 46.4 | 0.75 | 500 | - | 11.6 | Tape & Reel (TR) | -40 - 90 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 169 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR205622F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 53.3 | 53.3 | 28.4 | 1 | 500 | - | 7.1 | Tape & Reel (TR) | -40 - 90 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 56.2 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR0120R0F Meritek | In Stock | - | - | 2512 (6432 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 148 | 148 | 59.2 | 0.75 | 500 | - | 14.8 | Tape & Reel (TR) | -40 - 70 | 0 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 20 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR088661F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 118 | 118 | 47.2 | 0.5 | 500 | - | 11.8 | Tape & Reel (TR) | -40 - 70 | 0 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 8.66 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR207873F Meritek | In Stock | - | - | 0402 (1005 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 140 | 140 | 56 | 1 | 500 | - | 14 | Tape & Reel (TR) | -40 - 70 | 0 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 787 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR102R26F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 42 | 1 | 500 | - | 10.5 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 2.26 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR104700F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 69.6 | 1 | 500 | - | 17.4 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 470 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0126R7F Meritek | In Stock | - | - | 2512 (6432 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 74.8 | 1.5 | 500 | - | 18.7 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 26.7 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR104871F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 117.6 | 2.5 | 500 | - | 29.4 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 4.87 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR164642F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 94 | 25 | 500 | - | 23.5 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 46.4 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR207R5J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 39.6 | 4 | 500 | - | 9.9 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 7.5 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - |