- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR104124F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 33.2 | 0.75 | 1000 | - | 8.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 4.12 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR018202F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 57.6 | 1.5 | 500 | - | 14.4 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 82 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR208872F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 28.8 | 1.5 | 500 | - | 7.2 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 88.7 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR201302F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 28.8 | 1.5 | 500 | - | 7.2 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 13 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR1661R9F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 64.8 | 10 | 500 | 300 | 16.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 61.9 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR021401F Meritek | In Stock | - | - | 2010 (5025 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 58.4 | 10 | 500 | 300 | 14.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 1.4 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR041300F Meritek | In Stock | - | - | 1210 (3225 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 53.6 | 4 | 500 | 300 | 13.4 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 130 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR109532F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 178.8 | 25 | 1000 | - | 29.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 95.3 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201910F Meritek | In Stock | - | - | 0402 (1005 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 40.4 | 2.5 | 500 | - | 10.1 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 191 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR011102F Meritek | In Stock | - | - | 2512 (6432 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 42.6 | 0.5 | 500 | - | 7.1 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 11 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR2015R4F Meritek | In Stock | - | - | 0402 (1005 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 46.2 | 0.5 | 500 | - | 7.7 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 15.4 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR012R20F Meritek | In Stock | - | - | 2512 (6432 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 84.8 | 16 | 500 | - | 21.2 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 2.2 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR026190F Meritek | In Stock | - | - | 2010 (5025 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | Meritek | 42.6 | 0.75 | 500 | - | 7.1 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 619 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR084753F Meritek | In Stock | - | - | 1206 (3216 Metric) | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 84.6 | 0.75 | 500 | - | 14.1 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 475 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0451R1F Meritek | In Stock | - | - | 1210 (3225 Metric) | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 140.4 | 10 | 500 | - | 23.4 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 51.1 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR022371F Meritek | In Stock | - | - | 2010 (5025 Metric) | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 52.2 | 1 | 500 | - | 8.7 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 2.37 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR0260R4F Meritek | In Stock | - | - | 2010 (5025 Metric) | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 103.2 | 1.5 | 500 | - | 17.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 60.4 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR161431F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 121.2 | 16 | 500 | - | 20.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.43 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR103004F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | 24.8 | 0.5 | 500 | - | 6.2 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 3 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR167871F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | - | - | No | - | No | - | Polyurethane (PUR) | Meritek | 52 | 6 | - | - | 13 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 7.87 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - |