- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Shape | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | For cables resistant to short circuit | Material quality | Mfr | Model | Modular version | Nominal cross section | Package | Pollution degree | Product Status | Reel/roll packaging | Sleeve length | Suitable for | Surface protection | Transparent | Type of fastening | Voltage type | With identification flag | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Depth | Frequency | Failure Rate | Features | Insulated | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1668R0F Meritek | In Stock | - | - | 0603 (1608 Metric) | Plastic | - | - | - | - | - | Other | - | Thermoplastic | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Lacquered | No | Engage (snap) | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 68 Ohms | Thick Film | - | 0.1W, 1/10W | 8.5 | - | - | - | - | 83 | 0.022 (0.55mm) | - | 296 | - | ||
![]() CR013003F Meritek | In Stock | - | - | 2512 (6432 Metric) | Plastic | - | - | - | - | - | Other | - | Thermoplastic | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Lacquered | No | Engage (snap) | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 300 kOhms | Thick Film | - | 1W | 8.5 | - | - | - | - | 83 | 0.026 (0.65mm) | - | 225 | - | ||
![]() CR162R32F Meritek | In Stock | - | - | 0603 (1608 Metric) | Plastic | Symmetric | - | - | - | - | - | - | Polyvinyl chloride (PVC) | Meritek | Duct joint cover | - | - | Tape & Reel (TR) | - | Active | - | - | - | Untreated | - | Snap on | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 2.32 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR10335J Meritek | In Stock | - | - | 0805 (2012 Metric) | Plastic | Symmetric | - | - | - | - | - | - | ABS | Meritek | Joint cover for cover | - | - | Tape & Reel (TR) | - | Active | - | - | - | Untreated | - | Snap on | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 3.3 MOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR083013F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 301 kOhms | Thick Film | - | 0.25W, 1/4W | 50 | - | - | - | - | 250 | 0.024 (0.60mm) | - | 355 | - | ||
![]() CR201781F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | IP55 | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.78 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | 100 | 0.016 (0.40mm) | 260 | 216 | - | ||
![]() CR102R00F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | IP55 | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 2 Ohms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | 50 | 0.024 (0.60mm) | 160 | 71 | - | ||
![]() CR01472J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | IP55 | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 4.7 kOhms | Thick Film | - | 1W | - | - | - | - | - | 50 | 0.026 (0.65mm) | 160 | 71 | - | ||
![]() CR082800F Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | - | - | - | - | - | - | Other | Meritek | Without connector | - | - | Tape & Reel (TR) | - | Active | - | - | - | Continuously galvanized | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 280 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR25622J Meritek | In Stock | - | - | 0201 (0603 Metric) | Steel | - | - | - | - | - | - | - | Other | Meritek | Without connector | - | - | Tape & Reel (TR) | - | Active | - | - | - | Other | - | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 6.2 kOhms | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR049R10F Meritek | In Stock | - | - | 1210 (3225 Metric) | Stainless steel | - | - | - | - | - | - | - | Other | Meritek | Integrated connector | - | - | Tape & Reel (TR) | - | Active | - | - | - | Other | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | 9.1 Ohms | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR102005F Meritek | In Stock | - | - | 0805 (2012 Metric) | Copper | - | - | - | - | Standard | - | Yes | - | Meritek | - | - | 0.75 | Tape & Reel (TR) | - | Active | Yes | 8 | - | Tinned | - | - | - | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 20 MOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | Yes | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR203R90F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | 3.9 Ohms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR023651F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | - | - | IP2X | - | - | Meritek | - | No | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 3.65 kOhms | Thick Film | - | 0.75W, 3/4W | 140 | - | - | - | - | 140 | 0.026 (0.65mm) | - | 120 | - | ||
![]() CR25102J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | IP2X | - | - | Meritek | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 1 kOhms | Thick Film | - | 0.05W, 1/20W | 98 | - | - | - | - | 86 | 0.010 (0.26mm) | - | 84 | - | ||
![]() CR25562J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | Flat rail | - | - | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 5.6 kOhms | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | ||
![]() CR0231R6F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 31.6 Ohms | Thick Film | Connection system | 0.75W, 3/4W | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR102872F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Bottom perforation | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 28.7 kOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | 80 | 0.024 (0.60mm) | 2000 | 25 | - | ||
![]() CR102512F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | 44 | - | - | - | IP20 | - | - | Meritek | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | - | AC | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 25.1 kOhms | Thick Film | - | 0.125W, 1/8W | - | 50 Hz | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR25183J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | 44 | 0.75 - 10 | 0.75 - 16 | - | IP20 | - | - | Meritek | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | - | AC | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 18 kOhms | Thick Film | - | 0.05W, 1/20W | - | 50 Hz | - | - | - | - | 0.010 (0.26mm) | - | - | - |