- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Weight | Angle | Category | Degree of protection (IP) | Material quality | Mfr | Model | Package | Product Status | Surface protection | Type of fastening | Wire diameter | With label space | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Failure Rate | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR201692F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | Bottom perforation | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 16.9 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | 60 | 0.016 (0.40mm) | 2000 | 60 | - | ||
![]() CR086202F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | 6 | IP20 | - | Meritek | - | Tape & Reel (TR) | Active | - | Engage (snap) | - | Yes | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 62 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR16111J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | 6 | - | - | Meritek | - | Tape & Reel (TR) | Active | - | Screwing | - | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 110 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR161151F Meritek | In Stock | - | - | 0603 (1608 Metric) | Steel | - | 90° | - | - | Other | Meritek | - | Tape & Reel (TR) | Active | Hot-dip galvanized | Screw-on | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.15 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022 (0.55mm) | - | 150 | - | ||
![]() CR084704F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 4.7 MOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | 2000 | - | - | ||
![]() CR201371F Meritek | In Stock | - | - | 0402 (1005 Metric) | Steel | - | - | - | - | Other | Meritek | - | Tape & Reel (TR) | Active | - | Screw-on | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.37 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | 500 | - | ||
![]() CR08134J Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | 90° | - | - | Other | Meritek | - | Tape & Reel (TR) | Active | Other | Cover clamp | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 130 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | 400 | - | ||
![]() CR203163F Meritek | In Stock | - | - | 0402 (1005 Metric) | Plastic | - | - | - | - | Polyvinyl chloride (PVC) | Meritek | - | Tape & Reel (TR) | Active | - | Snapped on | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 316 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | 3000 | - | - | ||
![]() CR089101F Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | - | - | - | Other | Meritek | - | Tape & Reel (TR) | Active | Hot-dip galvanized | Snapped on | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 9.1 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | 2000 | - | - | ||
![]() CR103R60F Meritek | In Stock | - | - | 0805 (2012 Metric) | Stainless steel | - | - | - | - | Other | Meritek | - | Tape & Reel (TR) | Active | Other | Cover clamp | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 3.6 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024 (0.60mm) | - | 100 | - | ||
![]() CR023921F Meritek | In Stock | - | - | 2010 (5025 Metric) | Plastic | - | - | - | IP40 | - | Meritek | Lock door | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 3.92 kOhms | Thick Film | 0.75W, 3/4W | 36.9 | - | - | 247.35 | 0.026 (0.65mm) | - | 353.75 | - | ||
![]() CR161781F Meritek | In Stock | - | - | 0603 (1608 Metric) | Steel | - | - | - | IP40 | - | Meritek | Panel door | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.78 kOhms | Thick Film | 0.1W, 1/10W | 60 | - | - | 725 | 0.022 (0.55mm) | - | 1800 | - | ||
![]() CR101301F Meritek | In Stock | - | - | 0805 (2012 Metric) | Steel | - | - | - | IP40 | - | Meritek | Panel door | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.3 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | 1050 | 0.024 (0.60mm) | - | 350 | - | ||
![]() CR024021F Meritek | In Stock | - | - | 2010 (5025 Metric) | Plastic | - | - | - | - | Polyvinyl chloride (PVC) | Meritek | Plain | Tape & Reel (TR) | Active | Untreated | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 4.02 kOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | 0.026 (0.65mm) | 2000 | 75 | - | ||
![]() CR164702F Meritek | In Stock | - | - | 0603 (1608 Metric) | Steel | - | - | - | IP40 | - | Meritek | Panel door | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 47 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 1194 | 0.022 (0.55mm) | - | 575 | - | ||
![]() CR20272J Meritek | In Stock | - | - | 0402 (1005 Metric) | Steel | - | - | - | IP40 | - | Meritek | Panel door | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 2.7 kOhms | Thick Film | 0.063W, 1/16W | 54 | - | - | 1724 | 0.016 (0.40mm) | - | 418 | - | ||
![]() CR203603F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 360 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR081R15F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | Meritek | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 1.15 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR202R4J Meritek | In Stock | - | - | 0402 (1005 Metric) | Stainless steel | 0.384 | - | - | - | Stainless steel 304 (1.4301) | Meritek | Without connector | Tape & Reel (TR) | Active | Pickled and passivated | - | 3.9 | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 2.4 Ohms | Thick Film | 0.063W, 1/16W | - | - | - | 30 | 0.016 (0.40mm) | 3000 | 50 | - | ||
![]() CR021151F Meritek | In Stock | - | - | 2010 (5025 Metric) | Steel | 2.384 | - | - | - | Other | Meritek | Without connector | Tape & Reel (TR) | Active | Galvanic/electrolytic zinc plated | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 1.15 kOhms | Thick Film | 0.75W, 3/4W | - | - | - | 150 | 0.026 (0.65mm) | 3000 | 150 | - |