- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73F2BTD7871F Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±1% | 2 | ±25ppm/°C | 7.87 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1004B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 1 MOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2ATD2152B Meritek | In Stock | - | - | 0805 (2012 Metric) | 0805 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 21.5 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD8452B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 84.5 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1JTD2372B Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 23.7 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2BTD2322B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 23.2 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F1ETD3741B Meritek | In Stock | - | - | 0402 (1005 Metric) | 0402 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | 3.74 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.014 (0.35mm) | - | ||
![]() RN73F2BTD2052B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 20.5 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD5231B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 5.23 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73G2BTD4531B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±50ppm/°C | 4.53 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1500F Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±1% | 2 | ±25ppm/°C | 150 Ohms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD6811B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 6.81 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1041B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 1.04 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1201B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 1.2 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD4641B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 4.64 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73G2ATD4990F Meritek | In Stock | - | - | 0805 (2012 Metric) | 0805 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±50ppm/°C | 499 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD6122B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 61.2 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73F2BTD1741B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 1.74 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - | ||
![]() RN73G1JTD4002F Meritek | In Stock | - | - | 0603 (1608 Metric) | 0603 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | 40 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.022 (0.55mm) | - | ||
![]() RN73F2BTD4423B Meritek | In Stock | - | - | 1206 (3216 Metric) | 1206 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | RN73 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | 442 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026 (0.65mm) | - |