- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Orientation | Category | CoilResistance | Contact Materials | Mfr | Minimum Dropout Voltage | Mounting | Package | Product Status | Qualification | Relay Construction | RoHS | Standard Frequency | Supplier Package | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Gender | Power (Watts) | Power Rating | Resistor Type | Pin Count | Function | Failure Rate | Inductance | Operate Time | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Contact Arrangement | Features | Product Length | Product Width | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR161103F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | AEC-Q200 | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | 200 ppm/K | - | 2.7 kOhm | Thick Film | - | 0.1W, 1/10W | 0.25 W | General Purpose | - | - | - | - | - | - | - | 5 | - | - | 3.2 mm | 1.6 mm | 0.022 (0.55mm) | - | ||
![]() CR16823J Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | - | 82 kOhms | Thick Film | - | 0.1W, 1/10W | 500 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 2 | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR16395J Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | - | 3.9 MOhms | Thick Film | - | 0.1W, 1/10W | 250 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR164751F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | 250 V | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 4.75 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR163010F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | Through Hole | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 301 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | Fuse Clip | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR08470J Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | 100.0000 ppm/°C | - | 150 kOhm | Thick Film | - | 0.25W, 1/4W | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | 4.75 | - | 0.024 (0.60mm) | - | ||
![]() CR206491F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 100 Ohm | - | Meritek | 0.23 Vdc | Through Hole | Tape & Reel (TR) | Active | - | Non-Latching | - | - | - | - | - | - | -65 to 125 °C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 6.49 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | 4 ms | - | - | - | DPDT | - | 9.525 mm | - | 0.016 (0.40mm) | - | ||
![]() CR169092F Meritek | In Stock | - | - | Gold | 0603 (1608 Metric) | Straight | - | - | Beryllium Copper | Meritek | - | Edge Mount | Tape & Reel (TR) | Active | - | - | - | - | - | PCB | Solder | - | -65 to 165 °C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 90.9 kOhms | Thick Film | Receptacle | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 9.52 mm | - | 0.022 (0.55mm) | - | ||
![]() CR16682J Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40 to 85 °C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | - | 6.8 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR16470J Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | Non-Compliant | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | 25 ppm/°C | - | 100 Ohm | Thick Film | - | 0.1W, 1/10W | 0.125 W | High Reliability | - | - | - | - | - | - | - | 0.1 | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR161372F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | 100.0000 ppm/°C | - | 191 kOhm | Thick Film | - | 0.1W, 1/10W | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | 7.62 | - | 0.022 (0.55mm) | - | ||
![]() CR206980F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | - | Meritek | - | Surface Mount | Tape & Reel (TR) | Active | - | - | - | 26 MHz | HC-49/US SM | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 698 Ohms | Thick Film | - | 0.063W, 1/16W | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR081500F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | AEC-Q200 | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | 100 ppm/K | - | 4.75 kOhm | Thick Film | - | 0.25W, 1/4W | 0.0625 W | General Purpose | - | - | - | - | - | - | - | 1 | - | - | 1 mm | 0.5 mm | 0.024 (0.60mm) | - | ||
![]() CR081503F Meritek | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | Non-Compliant | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | 100.0000 ppm/°C | - | 1.21 kOhm | Thick Film | - | 0.25W, 1/4W | 0.5 W | Industrial | - | - | - | - | - | - | - | 1 | - | - | 6.1 | - | 0.024 (0.60mm) | - | ||
![]() CR10205J Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | General Kit | - | - | Meritek | - | Screw Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | Fuse Kit | 2 MOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR161503F Meritek | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | 50.0000 ppm/°C | - | 2.55 kOhm | Thick Film | - | 0.1W, 1/10W | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 0.1 | - | - | 7.62 | - | 0.022 (0.55mm) | - | ||
![]() CR10203J Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | 100 ppm/K | - | 91 kOhm | Thick Film | - | 0.125W, 1/8W | 0.25 W | General Purpose | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR109091F Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | 100.0000 ppm/°C | - | 20 kOhm | Thick Film | - | 0.125W, 1/8W | 0.5 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | 11.43 | - | 0.024 (0.60mm) | - | ||
![]() CR208453F Meritek | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 845 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | 6.8 uH | - | 20 | 2.91 A | - | - | - | 7.6 | 7.6 mm | 0.016 (0.40mm) | - | ||
![]() CR10822J Meritek | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | 100 ppm/K | - | 3.24 kOhm | Thick Film | - | 0.125W, 1/8W | 0.1 W | General Purpose | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.024 (0.60mm) | - |