- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Max Power Dissipation | Failure Rate | Contact Style | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Input Capacitance | Rds On Max | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR258453F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 50 ppm/°C | 328 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 250 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | ||
![]() CR2549R9F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 49.9 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR2571R5F Meritek | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 71.5 Ohms | 150 °C | -55 °C | Thick Film | - | 0.05W, 1/20W | - | 290 W | - | - | 500 V | 20 A | 2.95 nF | 300 mΩ | - | - | 0.010 (0.26mm) | - | ||
![]() CR251132F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | 2 | 25 ppm/°C | 57.6 kΩ | 155 °C | -55 °C | Thin Film | - | 0.05W, 1/20W | 250 mW | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | ||
![]() CR252404F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 2.4 MOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR251371F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 1.37 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR251822F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 18.2 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR251022F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 10.2 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR258871F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 8.87 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR259311F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 9.31 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR251802F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 18 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR252741F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 2.74 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR254533F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 453 kOhms | - | - | Thick Film | Male | 0.05W, 1/20W | - | - | - | Pin | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR252673F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 267 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR2575R0F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 75 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR255101F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 5.1 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR2544R2F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 44.2 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR258253F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 825 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR254023F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 402 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR252612F Meritek | In Stock | - | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 26.1 kOhms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - |