- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Current Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR011R8J Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | - | ±200ppm/°C | 1.8 Ohms | - | - | Thick Film | 1W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR165110F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 511 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR16363J Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 36 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR102401F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 2.4 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR085492F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | 54.9 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR103602F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | 36 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR162R15F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | 2.15 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR16515J Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 5.1 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR01911J Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | - | ±100ppm/°C | 910 Ohms | - | - | Thick Film | 1W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR161R50F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | 1.5 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR203304F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 3.3 MOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR083924F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | 600 V | 300 V | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | Clip | ±100ppm/°C | 3.92 MOhms | - | - | Thick Film | 0.25W, 1/4W | - | 1 A | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR024530F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | 453 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR161R40F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | 1.4 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR163R6J Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±200ppm/°C | 3.6 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR203092F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | 30.9 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR101400F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | 25 V | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | - | 50 ppm/°C | 920 Ω | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 63 mW | - | - | - | 350 µm | 0.024 (0.60mm) | - | ||
![]() CR1036R5F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | 50 V | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | - | 50 ppm/°C | 15.2 Ω | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 100 mW | - | - | - | 550 µm | 0.024 (0.60mm) | - | ||
![]() CR01110J Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | - | ±100ppm/°C | 11 Ohms | - | - | Thick Film | 1W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR042700F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | - | ±100ppm/°C | 270 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | 0.026 (0.65mm) | - |