- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Cable Length | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR104702F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 47 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR08300J Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 30 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR105603F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 560 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR165491F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 5.49 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR088063F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 806 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR022430F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 243 Ohms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR011R30F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 1.3 Ohms | - | - | Thick Film | 1W | - | - | 127 mm | - | - | 0.026 (0.65mm) | - | ||
![]() CR1630R0F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 30 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() CR209530F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 953 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR02392J Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 3.9 kOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR25822J Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 8.2 kOhms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() CR205114F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 5.11 MOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR085600F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 560 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR082R20F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 2.2 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR106980F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 698 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR204422F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 44.2 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() CR043900F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 0.5 % | 2 | 100 ppm/°C | 422 Ω | 155 °C | -55 °C | Thin Film | 0.5W, 1/2W | 125 mW | - | - | - | 650 µm | 0.026 (0.65mm) | - | ||
![]() CR108201F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | Compliant | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 8.2 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() CR011403F Meritek | In Stock | - | - | 2512 (6432 Metric) | Meritek | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 140 kOhms | - | - | Thick Film | 1W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CR165620F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 0.5 % | 2 | 25 ppm/°C | 1.38 kΩ | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | 100 mW | - | - | - | 650 µm | 0.022 (0.55mm) | - |