- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR162672F Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 26.7 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR04911J Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 910 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR16394J Meritek | In Stock | - | - | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 390 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR02180J Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 18 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR102260F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 226 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR086652F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 66.5 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0822R6F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 22.6 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR2039R0F Meritek | In Stock | - | - | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 39 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR086492F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 64.9 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR103R57F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 3.57 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR082321F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 2.32 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR081742F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 17.4 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0241R2F Meritek | In Stock | - | - | 2010 (5025 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 41.2 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR041910F Meritek | In Stock | - | - | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 191 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR10125J Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 1.2 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR259R1J Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | -200/ +400ppm/°C | 9.1 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR088203F Meritek | In Stock | - | - | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 820 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR1080R6F Meritek | In Stock | - | - | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 80.6 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR2540R2F Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 40.2 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR25680J Meritek | In Stock | - | - | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 68 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - |