- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Bend radius protection/trumpet flare | Colour outer sheath | Conductor category | Conductor surface | Degree of protection (IP) | Explosion-tested version | Flame retardant | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Material quality | Mfr | Model | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR085230F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 523 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR16434J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 430 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR16243J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 24 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR0127R0F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | 0 - 0 | 0 - 0 | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 27 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR101781F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | Yellow | Class 5 = flexible | Tinned | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | No | Other | Other | - | Meritek | - | - | 1 | 34.8 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.78 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR101505F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | No | - | - | - | - | No | - | - | - | No | - | - | - | - | - | Meritek | - | 20 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | - | 6 | - | No | - | 22 | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 15 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0830R0F Meritek | In Stock | - | - | 1206 (3216 Metric) | Metal | No | - | - | - | IP68 | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | Meritek | Straight | 40 | - | - | Tape & Reel (TR) | - | - | 1.5 | Active | - | 19 - 28 | Nickel-plated | 9 | Metric | Yes | No | 45 | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 30 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR085R90F Meritek | In Stock | - | - | 1206 (3216 Metric) | Metal | No | - | - | - | IP54 | No | - | - | - | No | - | - | - | - | Brass | Meritek | Straight | 36 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | Nickel-plated | 9 | PG | No | - | 47 | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 5.9 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR101620F Meritek | In Stock | - | - | 0805 (2012 Metric) | Metal | Yes | - | - | - | IP65 | No | - | - | - | No | - | - | - | - | Brass | Meritek | Straight | 20 | - | - | Tape & Reel (TR) | - | - | 1.5 | Active | No | 11 - 13 | Nickel-plated | 6 | Metric | No | - | 24 | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 162 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR203902F Meritek | In Stock | - | - | 0402 (1005 Metric) | Metal | No | - | - | - | IP68 | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | Meritek | Straight | 25 | - | - | Tape & Reel (TR) | - | - | 1.5 | Active | - | 9 - 17 | Nickel-plated | 8 | Metric | Yes | No | 29 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 39 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR021303F Meritek | In Stock | - | - | 2010 (5025 Metric) | Metal | No | - | - | - | IP56 | No | - | - | - | No | - | - | - | - | Brass | Meritek | Straight | 105 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | Untreated | 20 | Metric | No | - | 104 | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 130 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR044701F Meritek | In Stock | - | - | 1210 (3225 Metric) | Plastic | No | - | - | - | IP54 | No | - | - | - | No | - | - | - | - | Other | Meritek | Straight | 63 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | Untreated | 20 | Metric | No | - | 46 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 4.7 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR101652F Meritek | In Stock | - | - | 0805 (2012 Metric) | Metal | No | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | Brass | Meritek | Straight | 16 | - | - | Tape & Reel (TR) | - | - | - | Active | No | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | No | - | 24 | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 16.5 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR102430F Meritek | In Stock | - | - | 0805 (2012 Metric) | Plastic | No | - | - | - | - | No | - | - | - | Yes | - | - | - | - | Polyamide (PA) | Meritek | - | 50 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | - | 14 | - | No | - | 68 | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 243 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR042941F Meritek | In Stock | - | - | 1210 (3225 Metric) | Plastic | No | - | - | - | - | No | - | - | - | Yes | - | - | - | - | Polyamide (PA) | Meritek | - | 42 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | - | 14 | - | No | - | 60 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 2.94 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR164643F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | No | - | - | - | - | No | - | - | - | No | - | - | - | - | - | Meritek | - | 29 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | - | 15 | - | No | - | 40 | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 464 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR207151F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | No | - | - | - | - | No | - | - | - | No | - | - | - | - | - | Meritek | - | 32 | - | - | Tape & Reel (TR) | - | - | - | Active | No | - | - | 13 | - | No | - | 40 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 7.15 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR205491F Meritek | In Stock | - | - | 0402 (1005 Metric) | Metal | No | - | - | - | IP55 | No | - | - | - | No | - | - | - | - | Other | Meritek | 90°-elbow | 32 | - | - | Tape & Reel (TR) | - | - | 1.5 | Active | No | - | Nickel-plated | 13 | Metric | No | - | 34 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 5.49 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR04473J Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | No | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | Brass | Meritek | Straight | 50 | - | - | Tape & Reel (TR) | - | - | 1.5 | Active | No | 22 - 29 | Nickel-plated | 15 | Metric | No | - | 54 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 47 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR204423F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 442 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - |