- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Bend radius protection/trumpet flare | Colour outer sheath | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Material core insulation | Material outer sheath | Material quality | Mfr | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Outer diameter approx. | Package | Product Status | Screen over stranding | Screen over stranding element | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Transparent | With locknut | Wrench width | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR165103F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 510 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR101150F Meritek | In Stock | - | - | 0805 (2012 Metric) | Metal | - | - | - | - | No | - | - | Brass | Meritek | - | - | - | 21 | - | Tape & Reel (TR) | Active | - | - | No | - | Nickel-plated | - | PG | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 115 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR042491F Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | Yes | - | IP65 | No | No | - | - | Brass | Meritek | - | Straight | - | 29 | - | Tape & Reel (TR) | Active | - | - | No | 21 - 23 | Nickel-plated | 8 | PG | - | No | 40 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 2.49 kOhms | Thick Film | 0.5W, 1/2W | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR254R3J Meritek | In Stock | - | - | 0201 (0603 Metric) | Metal | Yes | - | IP65 | No | No | - | - | Brass | Meritek | - | Straight | - | 21 | - | Tape & Reel (TR) | Active | - | - | No | 15 - 17 | Nickel-plated | 7 | PG | - | No | 30 | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | -200/ +400ppm/°C | 4.3 Ohms | Thick Film | 0.05W, 1/20W | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR011004F Meritek | In Stock | - | - | 2512 (6432 Metric) | Metal | No | - | - | No | No | - | - | Brass | Meritek | - | - | - | 24 | - | Tape & Reel (TR) | Active | - | - | No | - | Untreated | 5 | Metric | - | No | 30 | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 1 MOhms | Thick Film | 1W | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR08620J Meritek | In Stock | - | - | 1206 (3216 Metric) | Metal | No | - | IP56 | No | No | - | - | Brass | Meritek | - | Straight | - | 72 | - | Tape & Reel (TR) | Active | - | - | No | - | Untreated | 16 | Metric | - | No | 70 | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 62 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR046652F Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | Yes | - | IP55 | No | No | - | - | Brass | Meritek | - | Straight | - | 13.5 | - | Tape & Reel (TR) | Active | - | - | No | 12.5 - 14 | Nickel-plated | 10 | PG | - | No | 22 | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 66.5 kOhms | Thick Film | 0.5W, 1/2W | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CR206043F Meritek | In Stock | - | - | 0402 (1005 Metric) | Metal | Yes | - | IP55 | No | No | - | - | Brass | Meritek | - | Straight | - | 29 | - | Tape & Reel (TR) | Active | - | - | No | 21.5 - 27.5 | Nickel-plated | 13 | PG | - | No | 40 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 604 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | ||
![]() CR205104F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | No | - | - | No | No | - | - | - | Meritek | - | - | - | 32 | - | Tape & Reel (TR) | Active | - | - | No | - | - | 13 | - | - | No | 40 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 5.1 MOhms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | ||
![]() CR20513J Meritek | In Stock | - | - | 0402 (1005 Metric) | Metal | No | - | IP68 | No | No | - | - | Brass | Meritek | - | Straight | - | - | - | Tape & Reel (TR) | Active | - | - | No | 15 - 23 | Nickel-plated | 17 | NPT | - | No | 45 | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 51 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | 0.016 (0.40mm) | - | - | ||
![]() CR101743F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 174 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR108662F Meritek | In Stock | - | - | 0805 (2012 Metric) | Rubber | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 86.6 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR089763F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 976 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR25911J Meritek | In Stock | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 910 Ohms | Thick Film | 0.05W, 1/20W | - | - | - | 0.010 (0.26mm) | - | - | ||
![]() CR161603F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | No | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 160 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() CR083240F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | No | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 324 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR02305J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | No | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 3 MOhms | Thick Film | 0.75W, 3/4W | - | - | 8.4 | 0.026 (0.65mm) | 2.3 | - | ||
![]() CR101024F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | Green | - | - | - | Other | Polyvinyl chloride (PVC) | - | Meritek | 72 | - | 0.75 | - | 6 | Tape & Reel (TR) | Active | None | None | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.02 MOhms | Thick Film | 0.125W, 1/8W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR08365J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 3.6 MOhms | Thick Film | 0.25W, 1/4W | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() CR161433F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 143 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - |