- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Material quality | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR015620F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 562 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR101780F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 178 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR04161J Meritek | In Stock | - | - | 1210 (3225 Metric) | Metal | - | - | - | - | - | - | - | - | - | - | Brass | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 160 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR101474F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Coloured ribbon | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.47 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR012210F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | Coloured ribbon | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 221 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR20163J Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Meritek | - | - | 97.2 | - | 16 | 500 | 24.3 | Tape & Reel (TR) | -40 - 70 | -5 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 16 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR082940F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | Polyurethane (PUR) | - | Meritek | 35.5 | 35.5 | 21.3 | - | 0.5 | 500 | 7.1 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 294 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR021R78F Meritek | In Stock | - | - | 2010 (5025 Metric) | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Meritek | - | - | 71.2 | - | 2.5 | 500 | 17.8 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±200ppm/°C | 1.78 Ohms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR04362J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Meritek | - | - | 66 | - | 2 | - | 11 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | Pairs | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 3.6 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR202R2J Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Other | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | - | - | Meritek | - | - | 47.2 | - | 1.5 | 500 | 11.8 | Tape & Reel (TR) | -50 - 180 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 2.2 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR161602F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Yellow | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | Meritek | - | - | 37.2 | - | 1.5 | 500 | 9.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 16 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR167R50F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Meritek | - | - | 99.2 | - | 2.5 | 500 | 22.5 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 7.5 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR045622F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | Polyurethane (PUR) | - | Meritek | 132.8 | 132.8 | 70.8 | - | 0.75 | 500 | 17.7 | Tape & Reel (TR) | -60 - 80 | -50 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 56.2 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR045R11F Meritek | In Stock | - | - | 1210 (3225 Metric) | - | Colourless | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Meritek | - | - | 61.8 | - | 1.5 | 750 | 10.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | 5.11 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR082R10F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | - | Meritek | - | - | - | - | 6 | 500 | - | Tape & Reel (TR) | -40 - 80 | -25 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 2.1 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201820F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Black | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | - | - | - | Meritek | - | - | 25.6 | - | 0.75 | 500 | 6.4 | Tape & Reel (TR) | -50 - 180 | -25 - 180 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 182 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR102324F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Meritek | - | - | 92.8 | - | 1 | 1000 | 23.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.32 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR164024F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | Meritek | - | - | 75.6 | - | 2.5 | 500 | 12.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 4.02 MOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR164754F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | Meritek | - | - | 36.6 | - | 0.5 | 500 | 6.1 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 4.75 MOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR2047R0F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | Meritek | - | - | 86.4 | - | 1.5 | 60 | 7.2 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 47 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - |