- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1636R0F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 123.6 | 2.5 | 60 | - | 10.3 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 36 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR081R80F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 177.6 | 2.5 | 60 | - | 14.8 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 1.8 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR108450F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 55.2 | 0.75 | 500 | 300 | 13.8 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 845 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR16685J Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 229.6 | 150 | 750 | 450 | 57.4 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 6.8 MOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR0432R4F Meritek | In Stock | - | - | 1210 (3225 Metric) | Grey | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 141.2 | 70 | 750 | - | 35.3 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 32.4 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR163572F Meritek | In Stock | - | - | 0603 (1608 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 34.4 | 0.5 | 500 | - | 7.7 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 35.7 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR10111J Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 84.8 | 0.5 | 500 | - | 19.2 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 110 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR08685J Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 120.6 | 1 | 500 | - | 20.1 | Tape & Reel (TR) | -40 - 70 | -5 - 90 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 6.8 MOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR086R8J Meritek | In Stock | - | - | 1206 (3216 Metric) | Blue | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 28.4 | 1 | 500 | - | 7.1 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 6.8 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR08182J Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyolefin | Polyurethane (PUR) | Meritek | 56 | 1.5 | 500 | - | 14 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 1.8 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0113R0F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 27.6 | 0.75 | 500 | - | 6.9 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 13 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR107680F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 30 | 0.75 | 500 | - | 7.5 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 768 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR0817R8F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 24.4 | 1 | 500 | - | 6.1 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 17.8 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR101870F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 58 | 6 | 500 | - | 14.5 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 187 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR207872F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 46.2 | 0.5 | 500 | - | 7.7 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 78.7 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR16620J Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 37.8 | 0.75 | 500 | - | 6.3 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 62 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR203091F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Numbers | No | No | No | No | - | Other | Meritek | 42.6 | 0.75 | 500 | - | 7.1 | Tape & Reel (TR) | -50 - 80 | -40 - 80 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 3.09 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR028202F Meritek | In Stock | - | - | 2010 (5025 Metric) | Grey | Class 5 = flexible | Tinned | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 25.6 | - | - | - | 6.4 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 82 kOhms | Thick Film | 0.75W, 3/4W | - | - | 0.026 (0.65mm) | - | ||
![]() CR101214F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Tinned | - | - | No | - | No | - | Polyurethane (PUR) | Meritek | 72 | 1.5 | 1 | - | 12 | Tape & Reel (TR) | -50 - 80 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.21 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR012R49F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Tinned | - | - | No | - | No | - | Polyurethane (PUR) | Meritek | 97.2 | 4 | 1 | - | 16.2 | Tape & Reel (TR) | -50 - 80 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 2.49 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - |