- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1614R3F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | 34 | 1 | 500 | 300 | 9.3 | Tape & Reel (TR) | -40 - 60 | -25 - 60 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 14.3 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR105493F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-3-24 | No | Yes | No | Other | Other | Meritek | - | - | 60.4 | 2.5 | 750 | 450 | 17 | Tape & Reel (TR) | -40 - 90 | -5 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 549 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR047500F Meritek | In Stock | - | - | 1210 (3225 Metric) | Red | Class 5 = flexible | Other | Colour | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | 48.5 | 2.5 | 500 | - | 9.7 | Tape & Reel (TR) | -195 - 400 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 750 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR202322F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | No | Other | Other | Meritek | - | - | 114.4 | 120 | 750 | 450 | 28.6 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 23.2 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR019R53F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | No | Other | Other | Meritek | - | - | 132 | 25 | 750 | 450 | 33 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 9.53 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR162101F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | No | Other | Other | Meritek | - | - | 106 | 10 | 750 | 450 | 26.5 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.1 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR16163J Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | No | Other | Other | Meritek | - | - | 171.6 | 50 | 750 | 450 | 42.9 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 16 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR01680J Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Yes | No | Other | Other | Meritek | - | - | 74.8 | 1.5 | 750 | 450 | 15.65 | Tape & Reel (TR) | -50 - 90 | -40 - 90 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 68 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR016811F Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 75.6 | 1 | 60 | - | 6.3 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 6.81 kOhms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR204022F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 164.4 | 6 | 60 | - | 13.7 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 40.2 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR252R0J Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class 5 = flexible | Bare | Numbers | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 172.8 | 2.5 | 60 | - | 14.4 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | -200/ +400ppm/°C | 2 Ohms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR101783F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | - | - | - | - | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | - | 0.34 | - | - | 4.5 | Tape & Reel (TR) | -40 - 80 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 178 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR01150J Meritek | In Stock | - | - | 2512 (6432 Metric) | Black | - | - | - | - | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | - | - | 38.4 | 0.34 | - | - | 4.8 | Tape & Reel (TR) | -25 - 80 | 0 - 0 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 15 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR08390J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 39 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR101243F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | 93 | 93 | 24.8 | 0.5 | 500 | - | 6.2 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 124 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR204303F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class E = very flexible | Bare | - | - | No | - | Yes | - | - | Meritek | - | - | 64 | 6 | - | - | 16 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 430 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR089531F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class E = very flexible | Bare | - | - | No | - | Yes | - | - | Meritek | - | - | 74.4 | 1 | - | - | 12.4 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 9.53 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR082500F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | - | - | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | - | - | 22.8 | 0.5 | - | - | 5.7 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 250 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR083652F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 36.5 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR014320F Meritek | In Stock | - | - | 2512 (6432 Metric) | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | - | - | 70 | - | 1000 | - | 14 | Tape & Reel (TR) | -40 - 70 | -5 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 432 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - |