- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR048060F Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class E = very flexible | Tinned | Numbers | No | No | No | No | - | - | Meritek | 69 | 69 | 36.8 | 1 | 500 | 9.2 | Tape & Reel (TR) | -50 - 105 | -40 - 105 | Active | None | None | No | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 806 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR25243J Meritek | In Stock | - | - | 0201 (0603 Metric) | Black | Class E = very flexible | Tinned | Numbers | No | No | No | No | - | - | Meritek | 129 | 129 | 68.8 | 6 | 500 | 17.2 | Tape & Reel (TR) | -50 - 105 | -40 - 105 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 24 kOhms | Thick Film | 0.05W, 1/20W | - | - | 0.010 (0.26mm) | - | ||
![]() CR101074F Meritek | In Stock | - | - | 0805 (2012 Metric) | Grey | Class 6 = very flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 22.4 | 0.34 | - | 5.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | Triple | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.07 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR106R20F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class E = very flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | 152.4 | 16 | 500 | 25.4 | Tape & Reel (TR) | -40 - 80 | -25 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 6.2 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR162R49F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Other | Other | Meritek | - | - | 139.8 | 2.5 | 500 | 23.3 | Tape & Reel (TR) | -40 - 80 | -25 - 80 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 2.49 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR103164F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 3.16 MOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR16391J Meritek | In Stock | - | - | 0603 (1608 Metric) | - | Class 5 = flexible | Bare | - | - | - | - | Yes | - | - | Meritek | - | - | 50.4 | - | - | 8.4 | Tape & Reel (TR) | -40 - 75 | -30 - 75 | Active | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 390 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR1019R1F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 19.1 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR083R83F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 3.83 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR089532F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 95.3 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR08114J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 110 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR102203F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 220 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR081R91F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 1.91 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR201134F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.13 MOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR083092F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 58.4 | 10 | 500 | 14.6 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | None | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 30.9 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR205R23F Meritek | In Stock | - | - | 0402 (1005 Metric) | Grey | Class 5 = flexible | Bare | - | - | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 26.8 | 1.5 | - | 6.7 | Tape & Reel (TR) | -40 - 80 | -15 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | 5.23 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR084022F Meritek | In Stock | - | - | 1206 (3216 Metric) | Grey | Class 5 = flexible | Bare | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | Meritek | - | - | 57.6 | 1.5 | 500 | 9.6 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | Braiding | None | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 40.2 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR2022R0F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Other | Meritek | - | - | 135.3 | - | 500 | 32.3 | Tape & Reel (TR) | -25 - 90 | -25 - 105 | Active | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 22 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR105100F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Other | Meritek | - | - | 110.8 | 1 | 500 | 17.7 | Tape & Reel (TR) | -40 - 105 | -25 - 105 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 510 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR102R87F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-3-24 | No | - | Yes | - | Polyolefin | Meritek | - | - | 118.8 | 1 | 1 | 19.8 | Tape & Reel (TR) | -40 - 75 | -25 - 70 | Active | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 2.87 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - |