- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR086983F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Bare | Colour | - | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 90 | 1 | 60 | - | 7.5 | Tape & Reel (TR) | -40 - 85 | 0 - 0 | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 698 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR104022F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 40.2 kOhms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR1639R0F Meritek | In Stock | - | - | 0603 (1608 Metric) | Yellow | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 30.1 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 39 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR201743F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | - | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 100.5 | 300 | 1 | - | 33.5 | Tape & Reel (TR) | -40 - 90 | -5 - 90 | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 174 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR0468R1F Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Bare | Colour | No | No | Yes | No | Polyolefin | Other | Meritek | 24.5 | 24.5 | 14.7 | 0.25 | - | - | 4.9 | Tape & Reel (TR) | -50 - 90 | 0 - 90 | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 68.1 Ohms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR018R25F Meritek | In Stock | - | - | 2512 (6432 Metric) | Yellow | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | 245 | 50 | 1 | 0.6 | 41 | Tape & Reel (TR) | -40 - 90 | -25 - 90 | Active | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±200ppm/°C | 8.25 Ohms | Thick Film | 1W | - | - | 0.026 (0.65mm) | - | ||
![]() CR202494F Meritek | In Stock | - | - | 0402 (1005 Metric) | Orange | - | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 29.1 | 10 | 1 | - | 9.7 | Tape & Reel (TR) | -40 - 90 | -5 - 70 | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 2.49 MOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR163162F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 61.8 | 16 | 1 | 0.6 | 10.3 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 31.6 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR081623F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 23.9 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 162 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR088200F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 18.4 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 820 Ohms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR083741F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 27.4 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | Non-Compliant | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 3.74 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR082403F Meritek | In Stock | - | - | 1206 (3216 Metric) | Black | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 15.5 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 240 kOhms | Thick Film | 0.25W, 1/4W | - | - | 0.024 (0.60mm) | - | ||
![]() CR205760F Meritek | In Stock | - | - | 0402 (1005 Metric) | Yellow | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | Meritek | - | - | - | - | 1 | - | 32.6 | Tape & Reel (TR) | -45 - 60 | -25 - 60 | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 576 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR101R10F Meritek | In Stock | - | - | 0805 (2012 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 59.7 | 95 | 1 | 0.6 | 19.9 | Tape & Reel (TR) | -50 - 80 | -35 - 35 | Active | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 1.1 Ohms | Thick Film | 0.125W, 1/8W | - | - | 0.024 (0.60mm) | - | ||
![]() CR2014R3F Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 85.5 | 185 | 1 | 0.6 | 28.5 | Tape & Reel (TR) | -50 - 80 | -35 - 80 | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 14.3 Ohms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR20202J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | - | Bare | - | According to IEC/EN 60332-3-24 | No | - | No | - | Polyurethane (PUR) | Meritek | - | - | 25.2 | 6 | 1 | 0.6 | 8.4 | Tape & Reel (TR) | -50 - 80 | -35 - 80 | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 2 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR045363F Meritek | In Stock | - | - | 1210 (3225 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Meritek | - | - | 60.4 | 6 | 1 | - | 15.1 | Tape & Reel (TR) | -40 - 80 | -30 - 70 | Active | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±100ppm/°C | 536 kOhms | Thick Film | 0.5W, 1/2W | - | - | 0.026 (0.65mm) | - | ||
![]() CR161070F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | Polyvinyl chloride (PVC) | Meritek | - | - | 186 | - | 1000 | - | 46.5 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 107 Ohms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - | ||
![]() CR20274J Meritek | In Stock | - | - | 0402 (1005 Metric) | Black | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | Meritek | - | - | 60.5 | 25 | - | - | 12.1 | Tape & Reel (TR) | -45 - 120 | -35 - 90 | Active | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 270 kOhms | Thick Film | 0.063W, 1/16W | - | - | 0.016 (0.40mm) | - | ||
![]() CR163833F Meritek | In Stock | - | - | 0603 (1608 Metric) | Black | Class 5 = flexible | Bare | - | - | No | - | Yes | - | - | Meritek | - | - | 36.8 | 1 | - | - | 9.2 | Tape & Reel (TR) | -40 - 80 | -5 - 70 | Active | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 383 kOhms | Thick Film | 0.1W, 1/10W | - | - | 0.022 (0.55mm) | - |